onsemi Logic - Logic - Flip Flops - DM74ALS175M DM74ALS175M

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1167872-DM74ALS175M Series: 74ALS Packaging: Tube Type: D-Type Operating Temperature Range: 0°C ~ 70°C (TA) Package: 16-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Type: Differential Current - Output High, Low: 400μA, 8mA Operating Supply Voltage: 4.5 V ~ 5.5 V Function: Master Reset Number of Elements: 1 Number of Bits per Element: 4 Max Propagation Delay @ V, Max CL: 17ns @ 5V, 50pF Current - Quiescent: 14mA Part Status: Obsolete(EOL) Family Name: DM74ALS175 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m Clock Frequency: 50MHz Alternative Parts (Cross-Reference): SN74ALS175DRE4; SN74ALS175DE4; SN74ALS175DRG4; Introduction Date: February 16, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1167872-DM74ALS175M Series: 74ALS Packaging: Tube Type: D-Type Operating Temperature Range: 0°C ~ 70°C (TA) Package: 16-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Type: Differential Current - Output High, Low: 400μA, 8mA Operating Supply Voltage: 4.5 V ~ 5.5 V Function: Master Reset Number of Elements: 1 Number of Bits per Element: 4 Max Propagation Delay @ V, Max CL: 17ns @ 5V, 50pF Current - Quiescent: 14mA Part Status: Obsolete(EOL) Family Name: DM74ALS175 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m Clock Frequency: 50MHz Alternative Parts (Cross-Reference): SN74ALS175DRE4; SN74ALS175DE4; SN74ALS175DRG4; Introduction Date: February 16, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - DM74ALS175M
1167872-DM74ALS175M
Logic - Logic - Flip Flops - DM74ALS175M 1167872-DM74ALS175M
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1167872-DM74ALS175M Series: 74ALS Packaging: Tube Type: D-Type Operating Temperature Range: 0°C ~ 70°C (TA) Package: 16-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Type: Differential Current - Output High, Low: 400μA, 8mA Operating Supply Voltage: 4.5 V ~ 5.5 V Function: Master Reset Number of Elements: 1 Number of Bits per Element: 4 Max Propagation Delay @ V, Max CL: 17ns @ 5V, 50pF Current - Quiescent: 14mA Part Status: Obsolete(EOL) Family Name: DM74ALS175 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m Clock Frequency: 50MHz Alternative Parts (Cross-Reference): SN74ALS175DRE4; SN74ALS175DE4; SN74ALS175DRG4; Introduction Date: February 16, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1167872-DM74ALS175M
Series: 74ALS
Packaging: Tube
Type: D-Type
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output Type: Differential
Current - Output High, Low: 400μA, 8mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Function: Master Reset
Number of Elements: 1
Number of Bits per Element: 4
Max Propagation Delay @ V, Max CL: 17ns @ 5V, 50pF
Current - Quiescent: 14mA
Part Status: Obsolete(EOL)
Family Name: DM74ALS175
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.fairchildsemi.com
Clock Frequency: 50MHz
Alternative Parts (Cross-Reference): SN74ALS175DRE4; SN74ALS175DE4; SN74ALS175DRG4;
Introduction Date: February 16, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - DM74ALS175M - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, ALS Series, 1-Func, Positive Edge Triggered, 4-Bit, Complementary Output, TTL, PDSO16

D Flip-Flop, ALS Series, 1-Func, Positive Edge Triggered, 4-Bit, Complementary Output, TTL, PDSO16

Supplier's Site Datasheet
Flip Flops - DM74ALS175M-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
DM74ALS175M-ND
Flip Flops DM74ALS175M-ND
"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"

"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Flip Flops - DM74ALS175M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
DM74ALS175M
Flip Flops DM74ALS175M
Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)

Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet
Flip Flops - DM74ALS175M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
DM74ALS175M
Flip Flops DM74ALS175M
Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)

Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - DM74ALS175M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
DM74ALS175M
Integrated Circuits (ICs) - Logic - Flip Flops DM74ALS175M
IC FF D-TYPE SNGL 4BIT 16SOIC

IC FF D-TYPE SNGL 4BIT 16SOIC

Supplier's Site
Logic - Flip Flops - DM74ALS175M - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
DM74ALS175M
Logic - Flip Flops DM74ALS175M
IC FF D-TYPE SNGL 4BIT 16SOIC

IC FF D-TYPE SNGL 4BIT 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 1167872-DM74ALS175M DM74ALS175M DM74ALS175M-ND DM74ALS175M DM74ALS175M DM74ALS175M
Product Name Logic - Logic - Flip Flops - DM74ALS175M Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops
Supply Voltage 4.5 V ~ 5.5 V 4.5V ~ 5.5V 4.5V ~ 5.5V
Propagation Delay 17 ns 17 ns
fMAX 50 MHz 50 MHz
Low-level Output Current (Sink) 8 mA 8 mA 8 mA
High-level Output Current (Source) 0.4000 mA 0.4000 mA 0.4000 mA
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74ALVT16821DL,518-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2.3V ~ 2.7V, 3V ~ 3.6V
View Details
4 suppliers
SN54AS175B Hex/Quadruple D-type Flip-Flops With Clear - 5962-9553701QEA - Texas Instruments
Specs
Flip-Flop Type D
Propagation Delay 10 ns
fMAX 125 MHz
View Details