onsemi Logic - Logic - Counters, Dividers - DM74ALS162BN DM74ALS162BN

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1033563-DM74ALS162BN Packaging: Tube/Rail Mounting: Through Hole Logic Type: Counter, Decade Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Up Reset: Synchronous Timing: Synchronous Count Rate: 40MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 16-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1033563-DM74ALS162BN Packaging: Tube/Rail Mounting: Through Hole Logic Type: Counter, Decade Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Up Reset: Synchronous Timing: Synchronous Count Rate: 40MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 16-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - DM74ALS162BN - 1033563-DM74ALS162BN - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - DM74ALS162BN
1033563-DM74ALS162BN
Logic - Logic - Counters, Dividers - DM74ALS162BN 1033563-DM74ALS162BN
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1033563-DM74ALS162BN Packaging: Tube/Rail Mounting: Through Hole Logic Type: Counter, Decade Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Up Reset: Synchronous Timing: Synchronous Count Rate: 40MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 16-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1033563-DM74ALS162BN
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Counter, Decade
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Up
Reset: Synchronous
Timing: Synchronous
Count Rate: 40MHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - DM74ALS162BN - Rochester Electronics
Newburyport, MA, United States
Decade Counter, ALS Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, TTL, PDIP16

Decade Counter, ALS Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, TTL, PDIP16

Supplier's Site Datasheet
Counters, Dividers - DM74ALS162BN-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
DM74ALS162BN-ND
Counters, Dividers DM74ALS162BN-ND
Counter IC Counter, Decade 1 Element 4 Bit Positive Edge 16-PDIP

Counter IC Counter, Decade 1 Element 4 Bit Positive Edge 16-PDIP

Buy Now Datasheet
Logic - Counters, Dividers - DM74ALS162BN - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
DM74ALS162BN
Logic - Counters, Dividers DM74ALS162BN
IC COUNTER 4BIT DECADE 16DIP

IC COUNTER 4BIT DECADE 16DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - DM74ALS162BN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
DM74ALS162BN
Integrated Circuits (ICs) - Logic - Counters, Dividers DM74ALS162BN
IC DECADE COUNTER 4-BIT 16DIP

IC DECADE COUNTER 4-BIT 16DIP

Supplier's Site
Counters, Dividers - DM74ALS162BN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
DM74ALS162BN
Counters, Dividers DM74ALS162BN
Counter IC Counter, Decade 1 Element 4 Bit Positive Edge 16-PDIP

Counter IC Counter, Decade 1 Element 4 Bit Positive Edge 16-PDIP

Buy Now Datasheet
Counters, Dividers - DM74ALS162BN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
DM74ALS162BN
Counters, Dividers DM74ALS162BN
Counter IC Counter, Decade 1 Element 4 Bit Positive Edge 16-PDIP

Counter IC Counter, Decade 1 Element 4 Bit Positive Edge 16-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number 1033563-DM74ALS162BN DM74ALS162BN DM74ALS162BN-ND DM74ALS162BN DM74ALS162BN DM74ALS162BN
Product Name Logic - Logic - Counters, Dividers - DM74ALS162BN Counters, Dividers Logic - Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers
Supply Voltage 4.5 V ~ 5.5 V 4.5 V ~ 5.5 V
Package Type DIP; PDIP; 16-PDIP DIP; DIP16 DIP; "16-DIP (0.300"", 7.62mm)" DIP; 16-DIP (0.300\", 7.62mm)
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Counter Category Synchronous Synchronous Synchronous
Unlock Full Specs
to access all available technical data