onsemi Logic - Logic - Counters, Dividers - DM74ALS162BMX DM74ALS162BMX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 203284-DM74ALS162BMX Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Counter, Decade Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Up Reset: Synchronous Timing: Synchronous Count Rate: 40MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 203284-DM74ALS162BMX Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Counter, Decade Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Up Reset: Synchronous Timing: Synchronous Count Rate: 40MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - DM74ALS162BMX - 203284-DM74ALS162BMX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - DM74ALS162BMX
203284-DM74ALS162BMX
Logic - Logic - Counters, Dividers - DM74ALS162BMX 203284-DM74ALS162BMX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 203284-DM74ALS162BMX Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Counter, Decade Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Up Reset: Synchronous Timing: Synchronous Count Rate: 40MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 203284-DM74ALS162BMX
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Counter, Decade
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Up
Reset: Synchronous
Timing: Synchronous
Count Rate: 40MHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - DM74ALS162BMX - Rochester Electronics
Newburyport, MA, United States
Decade Counter, ALS Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, TTL, PDSO16

Decade Counter, ALS Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, TTL, PDSO16

Supplier's Site Datasheet
Logic - Counters, Dividers - DM74ALS162BMX - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
DM74ALS162BMX
Logic - Counters, Dividers DM74ALS162BMX
IC COUNTER 4BIT DECADE 16SOIC

IC COUNTER 4BIT DECADE 16SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - DM74ALS162BMX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
DM74ALS162BMX
Integrated Circuits (ICs) - Logic - Counters, Dividers DM74ALS162BMX
IC DECADE COUNTER 4-BIT 16SOIC

IC DECADE COUNTER 4-BIT 16SOIC

Supplier's Site
Counters, Dividers - DM74ALS162BMX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
DM74ALS162BMX
Counters, Dividers DM74ALS162BMX
Counter IC Counter, Decade 1 Element 4 Bit Positive Edge 16-SOIC

Counter IC Counter, Decade 1 Element 4 Bit Positive Edge 16-SOIC

Buy Now Datasheet
Counters, Dividers - DM74ALS162BMX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
DM74ALS162BMX
Counters, Dividers DM74ALS162BMX
Counter IC Counter, Decade 1 Element 4 Bit Positive Edge 16-SOIC

Counter IC Counter, Decade 1 Element 4 Bit Positive Edge 16-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number 203284-DM74ALS162BMX DM74ALS162BMX DM74ALS162BMX DM74ALS162BMX DM74ALS162BMX
Product Name Logic - Logic - Counters, Dividers - DM74ALS162BMX Logic - Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers
Supply Voltage 4.5 V ~ 5.5 V 4.5 V ~ 5.5 V
Package Type SOIC; 16-SOIC SOP; SOP16 SOIC SOIC; 16-SOIC (0.154\", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Counter Category Synchronous Synchronous
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Counters, Dividers - 74F161ASCX - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP
Clock Frequency 120 MHz
View Details
CD74HC390 High Speed CMOS Logic Dual Decade Ripple Counters - CD74HC390M96 - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3.3V; 5V; 6
Package Type PDIP,SOIC
View Details
6 suppliers
Counter - 750-633/040-000 - WAGO
Specs
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details