Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 134960-DM74ALS162BM
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: Counter, Decade
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Up
Reset: Synchronous
Timing: Synchronous
Count Rate: 40MHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Counter IC Counter, Decade 1 Element 4 Bit Positive Edge 16-SOIC
IC DECADE COUNTER 4-BIT 16SOIC
IC COUNTER 4BIT DECADE 16SOIC
Counter IC Counter, Decade 1 Element 4 Bit Positive Edge 16-SOIC
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | 134960-DM74ALS162BM | DM74ALS162BM-ND | DM74ALS162BM | DM74ALS162BM | DM74ALS162BM |
| Product Name | Logic - Logic - Counters, Dividers - DM74ALS162BM | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Logic - Counters, Dividers | Counters, Dividers |
| Supply Voltage | 4.5 V ~ 5.5 V | 4.5 V ~ 5.5 V | |||
| Package Type | SOIC; 16-SOIC | SOIC; "16-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; 16-SOIC (0.154\", 3.90mm Width) | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Counter Type | BCD/Decade Counter |