NAND Gate, ALS Series, 4-Func, 2-Input, TTL, PDIP14
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1167858-DM74ALS03BN
Series: 74ALS
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Features: Open Collector
Package: 14-DIP (0.300", 7.62mm)
Number of Circuits: 4
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: -, 8mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 50ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Part Status: Obsolete(EOL)
Family Name: DM74ALS03
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: 14-PDIP
Alternative Parts (Cross-Reference): SN74ALS03BNE4; SN74ALS03BN; SN54ALS38BFK;
Introduction Date: September 01, 1986
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
NAND Gate IC 4 Channel Open Collector 14-MDIP
4CH 2-INP NAND GATE IC, 5V, 50ns, PDIP Product overview: DM74ALS03BN from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-DM74ALS03BN can be used for catalog matching and distributor lookup.
IC GATE NAND 4CH 2-INP 14DIP
IC GATE NAND OPEN 4CH 2-IN 14DIP
NAND Gate IC 4 Channel Open Collector 14-MDIP
NAND Gate IC 4 Channel Open Collector 14-DIP
| Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | DM74ALS03BN | 1167858-DM74ALS03BN | DM74ALS03BN-ND | 705-DM74ALS03BN | DM74ALS03BN | DM74ALS03BN | DM74ALS03BN |
| Product Name | Logic - Logic - Gates and Inverters - DM74ALS03BN | Gates and Inverters | 5V Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | AND; NAND | NOT; NAND; NAND Gate | NAND | NAND; NAND GATE | NAND | NOT; NAND | NAND; NAND Gate |
| Logic Family | TTL | ||||||
| IC Package Type | DIP; Other; DIP14 | DIP | DIP; Other; "14-DIP (0.300"", 7.62mm)" | Other; PDIP | DIP; Other; 14-DIP (0.300\", 7.62mm) | ||
| Supply Voltage | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 5.5V | 2V (Low), 0.8V (High) | 4.5V ~ 5.5V | ||
| Inputs | 2 | 2 | 2 | 2 |