NOR Gate, ALS Series, 4-Func, 2-Input, TTL, PDIP14
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 203278-DM74ALS02N
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 400μA, 8mA
Max Propagation Delay @ V, Max CL: 12ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-PDIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
NOR Gate IC 4 Channel 14-MDIP
4CH 2-INP NOR GATE IC 12ns 5V PDIP Product overview: DM74ALS02N from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-DM74ALS02N can be used for catalog matching and distributor lookup.
NOR Gate IC 4 Channel 14-DIP
NOR Gate IC 4 Channel 14-MDIP
DISCONTINUED BY MANUFACTURER, NOR GATE, ALS SERIES, 4-FUNC, 2-INPUT, TTL, PDIP14. FREE 2 YEAR RADWELL WARRANTY
IC GATE NOR 4CH 2-INP 14DIP
IC GATE NOR 4CH 2-INP 14DIP
| Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Radwell International | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | DM74ALS02N | 203278-DM74ALS02N | DM74ALS02N-ND | 705-DM74ALS02N | DM74ALS02N | 16124820 | DM74ALS02N | DM74ALS02N |
| Product Name | Logic - Logic - Gates and Inverters - DM74ALS02N | Gates and Inverters | 5V Logic IC | Gates and Inverters | Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | |
| Gate Type | OR; NOR | NOT; NOR; NOR Gate | NOR | NOR; NOR GATE | NOR; NOR Gate | NOR | NOR | NOT; NOR |
| Logic Family | TTL | |||||||
| IC Package Type | DIP; Other; DIP14 | DIP; PDIP; Other; 14-PDIP | DIP; Other; "14-DIP (0.300"", 7.62mm)" | Other; PDIP | DIP; Other; 14-DIP (0.300\", 7.62mm) | |||
| Supply Voltage | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 5.5V | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | |||
| Inputs | 2 | 2 | 2 | 2 |