Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1167853-DM7476N
Manufacturer Homepage: www.fairchildsemi.co
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
"Flip Flop 2 Element JK Type 1 Bit Positive, Negative 16-DIP (0.300"", 7.62mm)"
IC FF JK TYPE DUAL 1BIT 16DIP
Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-DIP (0.300", 7.62mm)
IC FF JK TYPE DUAL 1BIT 16DIP
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 1167853-DM7476N | DM7476N-ND | DM7476N | DM7476N | DM7476N |
| Product Name | Logic - Logic - Flip Flops - DM7476N | Flip Flops | Logic - Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops |
| Flip-Flop Type | J-K | J-K | |||
| Triggering | Positive-edge Triggered | ||||
| Supply Voltage | 4.75V ~ 5.25V | 4.75V ~ 5.25V | |||
| Propagation Delay | 40 ns | ||||
| Low-level Output Current (Sink) | 16 mA | 16 mA |