Manufacturer: ON Semiconductor
Win Source Part Number: 252269-DM7438N
Packaging: Tube
Mounting Style: Through Hole
Features: Open Collector
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: -, 48mA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Supplier Device Package: 14-PDIP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 14-DIP
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Family Part Number: 7438
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.75V ~ 5.25V
Max Propagation Delay at V, Max CL: 22ns at 5V, 45pF
NAND Gate IC 4 Channel Open Collector 14-MDIP
NAND Gate IC 4 Channel Open Collector 14-DIP
NAND Gate IC 4 Channel Open Collector 14-MDIP
IC GATE NAND OPEN 4CH 2-IN 14DIP
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 252269-DM7438N | DM7438N-ND | DM7438N | DM7438N |
| Product Name | Logic - Logic - Gates and Inverters - DM7438N | Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT; NAND; NAND Gate | NAND | NAND; NAND Gate | NOT; NAND |
| Supply Voltage | 4.75V ~ 5.25V | 4.75V ~ 5.25V | 4.75V ~ 5.25V | 2V (Low), 0.8V (High) |
| Inputs | 2 | 2 | 2 | |
| Propagation Delay | 22 ns | 22 ns | ||
| Low Level Output Current (Sink) | 48 mA | 48 mA |