onsemi Logic - Logic - Gates and Inverters - DM7408 DM7408

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1167834-DM7408 Manufacturer Homepage: www.fairchildsemi.co m Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Application Field: Used in Defence, Military & Aerospace
Request a Quote
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1167834-DM7408 Manufacturer Homepage: www.fairchildsemi.co m Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Application Field: Used in Defence, Military & Aerospace
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - DM7408 - 1167834-DM7408 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - DM7408
1167834-DM7408
Logic - Logic - Gates and Inverters - DM7408 1167834-DM7408
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1167834-DM7408 Manufacturer Homepage: www.fairchildsemi.co m Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Application Field: Used in Defence, Military & Aerospace

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1167834-DM7408
Manufacturer Homepage: www.fairchildsemi.com
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Application Field: Used in Defence, Military & Aerospace

Buy Now
Quad Logic IC - 705-DM7408 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad Logic IC
705-DM7408
Quad Logic IC 705-DM7408
Quad 2-Input AND Gates Product overview: DM7408 from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-DM7408 can be used for catalog matching and distributor lookup.

Quad 2-Input AND Gates Product overview: DM7408 from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-DM7408 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 1167834-DM7408 705-DM7408
Product Name Logic - Logic - Gates and Inverters - DM7408 Quad Logic IC
Gate Type NOT AND
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2222715 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type OR; OR
Logic Family OR
Inputs 2
View Details
Gates and Inverters - 74AHC00PW,112-ND - DigiKey
Specs
Gate Type NAND
Supply Voltage 2V ~ 5.5V
Inputs 2
View Details
5 suppliers
Logic - Gates and Inverters - 54F132DM - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
Gates and Inverters - 54S133FM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.75V ~ 5.25V
Inputs 13
View Details
2 suppliers