Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 080489-DM7403N
Packaging: Tube/Rail
Features: Open Collector
Number of Circuits: 4
Mounting: Through Hole
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: -, 16mA
Max Propagation Delay @ V, Max CL: 45ns @ 5V, 15pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-PDIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
NAND Gate IC 4 Channel Open Collector 14-MDIP
NAND Gate IC 4 Channel Open Collector 14-MDIP
IC GATE NAND OPEN 4CH 2-IN 14DIP
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 080489-DM7403N | DM7403N-ND | DM7403N | DM7403N |
| Product Name | Logic - Logic - Gates and Inverters - DM7403N | Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT; NAND; NAND Gate | NAND | NAND; NAND Gate | NOT; NAND |
| Supply Voltage | 4.75 V ~ 5.25 V | 4.75V ~ 5.25V | 4.75V ~ 5.25V | 2V (Low), 0.8V (High) |
| Inputs | 2 | 2 | 2 | |
| Propagation Delay | 45 ns | 45 ns | ||
| Low Level Output Current (Sink) | 16 mA | 16 mA |