onsemi LED Indication - Discrete - DH565 DH565

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 714065-DH565 Manufacturer Homepage: www.fairchildsemi.co m RoHS State: Request Verification Reference case: DIP8 Reference Date Code: 05+ Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 714065-DH565 Manufacturer Homepage: www.fairchildsemi.co m RoHS State: Request Verification Reference case: DIP8 Reference Date Code: 05+ Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - DH565
714065-DH565
LED Indication - Discrete - DH565 714065-DH565
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 714065-DH565 Manufacturer Homepage: www.fairchildsemi.co m RoHS State: Request Verification Reference case: DIP8 Reference Date Code: 05+ Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 714065-DH565
Manufacturer Homepage: www.fairchildsemi.com
RoHS State: Request Verification
Reference case: DIP8
Reference Date Code: 05+
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 714065-DH565
Product Name LED Indication - Discrete - DH565
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 3920 milliwatts
Array Array
Number of Array Elements 4
View Details
LED White Lighting - 516-3582-2-ND - DigiKey
Specs
LED Package: 1206 (3216 Metric)
LED Type White
Color Temperature 5000 K
View Details
2 suppliers
Specs
LED Package: T-1
LED Type Red; Green; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
View Details