onsemi 50V 8A MOSFET Transistor D8P05

Description
MOSFET P-CH 50V 8A I-PAK Product overview: D8P05 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 8A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-D8P05 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 50V 8A I-PAK Product overview: D8P05 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 8A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-D8P05 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50V 8A MOSFET Transistor
285-D8P05
50V 8A MOSFET Transistor 285-D8P05
MOSFET P-CH 50V 8A I-PAK Product overview: D8P05 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 8A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-D8P05 can be used for catalog matching and distributor lookup.

MOSFET P-CH 50V 8A I-PAK Product overview: D8P05 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 8A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-D8P05 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - D8P05 - 115667-D8P05 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - D8P05
115667-D8P05
TRANSISTORS - Transistors - FETs, MOSFETs - RF - D8P05 115667-D8P05
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 115667-D8P05 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 48W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-251AA Dimension: TO-251-3 Short Leads, IPak, TO-251AA Drain-Source Breakdown Voltage: 50V Continuous Drain Current at 25°C: 8A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 80nC @ 20V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 300 mOhm @ 8A, 10V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 115667-D8P05
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 48W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-251AA
Dimension: TO-251-3 Short Leads, IPak, TO-251AA
Drain-Source Breakdown Voltage: 50V
Continuous Drain Current at 25°C: 8A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 80nC @ 20V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 300 mOhm @ 8A, 10V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-D8P05 115667-D8P05
Product Name 50V 8A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - D8P05
Polarity P-Channel P-Channel; P-Channel
PD 48000 milliwatts 48000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

CSD25202W15 CSD25202W15 20-V P-Channel NexFET? Power MOSFET - CSD25202W15 - Texas Instruments
Specs
Polarity P-Channel
V(BR)DSS -20 volts
rDS(on) 0.0260 ohms
View Details
7 suppliers
 - 1EDI3033ASXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type PG-DSO-2
Packing Method Tape Reel; Tape & Reel
View Details
MOSFETs - 1658337 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK9107-40ATC,118 - 1025313-BUK9107-40ATC,118 - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 40 volts
PD 272000 milliwatts
View Details
3 suppliers