onsemi Single Bipolar Transistors D44C12G

Description
Bipolar (BJT) Transistor NPN 80V 4A 40MHz 30W Through Hole TO-220
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 80V 4A 40MHz 30W Through Hole TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - D44C12G-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
D44C12G-ND
Single Bipolar Transistors D44C12G-ND
Bipolar (BJT) Transistor NPN 80V 4A 40MHz 30W Through Hole TO-220

Bipolar (BJT) Transistor NPN 80V 4A 40MHz 30W Through Hole TO-220

Buy Now Datasheet
Bipolar Transistor, Npn, 80V To-220; Transistor Polarity Onsemi - 71J3832 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 80V To-220; Transistor Polarity Onsemi
71J3832
Bipolar Transistor, Npn, 80V To-220; Transistor Polarity Onsemi 71J3832
BIPOLAR TRANSISTOR, NPN, 80V TO-220; Transistor Polarity:NPN; Collector Emitter Voltage Max:80V; Continuous Collector Current:4A; Power Dissipation:30W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:40MHz RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 80V TO-220; Transistor Polarity:NPN; Collector Emitter Voltage Max:80V; Continuous Collector Current:4A; Power Dissipation:30W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:40MHz RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - D44C12G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
D44C12G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) D44C12G
TRANS NPN 80V 4A TO220

TRANS NPN 80V 4A TO220

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number D44C12G-ND 71J3832 D44C12G
Product Name Single Bipolar Transistors Bipolar Transistor, Npn, 80V To-220; Transistor Polarity Onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN
Package Type TO-220; TO-220-3 TO-3; TO-220
IC(max) 4000 milliamps 4000 milliamps
VCEO 80 volts 80 volts
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1223402 - RS Components, Ltd.
Specs
Polarity NPN
Package Type TO-92; To-92
Number of units in IC 1
View Details
65 V, 100 mA NPN general-purpose transistors - BC846BW,135 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 100 milliamps
VCEO 65 volts
View Details
5 suppliers
TRANSISTORS - Transistors (BJT) - Single - BC857AE6327HTSA1 - 1022493-BC857AE6327HTSA1 - Win Source Electronics
Specs
Polarity PNP; PNP
Package Type SOT3; SOT23; PG-SOT23-3
View Details
5 suppliers