Manufacturer: ON Semiconductor
Win Source Part Number: 867918-CYIL1SM0300AA
Operating Temperature Range: -40°C ~ 70°C (TA)
Features: CMOS Image Sensor 640H x 480V 9.9µm x 9.9µm 48-LCC (14.22x14.22)
Package: Tray
Package: 48-LCC
Part Status: Obsolete
Family Name: CYIL1
Categories: Sensors
Case / Package: 48-LCC (14.22x14.22)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.40.6050
Other Part Number: 428-2986, CYIL1SM0300AA-QDC-ND
| Win Source Electronics | |
|---|---|
| Product Category | CCD Image Sensors |
| Product Number | CYIL1SM0300AA-QDC |
| Product Name | Image Sensors, Camera - CYIL1SM0300AA-QDC |