onsemi EMI/RFI Filters (LC, RC Networks) - CSPEMI400 CSPEMI400

Description
Manufacturer: California Micro Devices Corp Win Source Part Number: 1163585-CSPEMI400 Manufacturer Homepage: www.calmicro.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: California Micro Devices Corp Win Source Part Number: 1163585-CSPEMI400 Manufacturer Homepage: www.calmicro.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
EMI/RFI Filters (LC, RC Networks) - CSPEMI400
CSPEMI400
EMI/RFI Filters (LC, RC Networks) - CSPEMI400 CSPEMI400
Manufacturer: California Micro Devices Corp Win Source Part Number: 1163585-CSPEMI400 Manufacturer Homepage: www.calmicro.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: California Micro Devices Corp
Win Source Part Number: 1163585-CSPEMI400
Manufacturer Homepage: www.calmicro.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number CSPEMI400
Product Name EMI/RFI Filters (LC, RC Networks) - CSPEMI400
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Filters - 50-ECS-DCF-107DKR-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 5492 MHz
Insertion Loss 2.7 dB
View Details
RF Filters - 1761-B099NC4S-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 10250 MHz
View Details
2 suppliers
High Pass Filter - 5o2837340 - 5o.com
Specs
Filter Type High Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 2000 to 6000 MHz
View Details