Win Source Part Number: 981819-CSPEMI202FCTA
Category: Filters>EMI/RFI Filters (LC, RC Networks)
Type: Low Pass
Package: Tape & Reel (TR)
Applications: Audio
Standard Package: 3,500
Mounting: SMD (SMT)
Technology: RC (Pi)
Height: 0.020" (0.50mm)
Number of Channels: 2
Attenuation Value: 35dB @ 800MHz ~ 2.7GHz
Filter Order: 2nd
Center / Cutoff Frequency: 60MHz (Cutoff)
Resistance - Channel (Ohms): 68
Values: R = 68Ohms, C = 47pF
ESD Protection: Yes
Package / Case: 5-XFBGA, WLCSP
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.056" L x 0.037" W (1.41mm x 0.94mm)
ECCN: OBSOLETE
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: onsemi
Other Names: ONSONSCSPEMI202FCTAG
Base Product Number: CSPEMI2
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 981819-CSPEMI202FCTAG |
| Product Name | Filters - EMI/RFI Filters (LC, RC Networks) |