onsemi EMI/RFI Filters (LC, RC Networks) - CSPEMI202A CSPEMI202A

Description
Manufacturer: California Micro Devices Corp Win Source Part Number: 1163584-CSPEMI202A Manufacturer Homepage: www.calmicro.com Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: California Micro Devices Corp Win Source Part Number: 1163584-CSPEMI202A Manufacturer Homepage: www.calmicro.com Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
EMI/RFI Filters (LC, RC Networks) - CSPEMI202A
CSPEMI202A
EMI/RFI Filters (LC, RC Networks) - CSPEMI202A CSPEMI202A
Manufacturer: California Micro Devices Corp Win Source Part Number: 1163584-CSPEMI202A Manufacturer Homepage: www.calmicro.com Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: California Micro Devices Corp
Win Source Part Number: 1163584-CSPEMI202A
Manufacturer Homepage: www.calmicro.com
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number CSPEMI202A
Product Name EMI/RFI Filters (LC, RC Networks) - CSPEMI202A
Unlock Full Specs
to access all available technical data

Similar Products

RF Filters - 3157-HFCG-440+DKR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 3270 MHz
View Details
WiFi Cavity Band Pass Filter - AB2049B1114 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 20000 kHz
View Details
6-35GHz 2.92-Female Suspended Stripline High Pass Filter Rated at 15 Watts (CW) - HRT-HF0635K - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type High Pass
Fc 6000 to 35000 MHz
Insertion Loss 1.5 dB
View Details