onsemi EMI/RFI Filters (LC, RC Networks) - CSPEMI201A CSPEMI201A

Description
Manufacturer: California Micro Devices Corp Win Source Part Number: 1163583-CSPEMI201A Manufacturer Homepage: www.calmicro.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: California Micro Devices Corp Win Source Part Number: 1163583-CSPEMI201A Manufacturer Homepage: www.calmicro.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
EMI/RFI Filters (LC, RC Networks) - CSPEMI201A
CSPEMI201A
EMI/RFI Filters (LC, RC Networks) - CSPEMI201A CSPEMI201A
Manufacturer: California Micro Devices Corp Win Source Part Number: 1163583-CSPEMI201A Manufacturer Homepage: www.calmicro.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient

Manufacturer: California Micro Devices Corp
Win Source Part Number: 1163583-CSPEMI201A
Manufacturer Homepage: www.calmicro.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number CSPEMI201A
Product Name EMI/RFI Filters (LC, RC Networks) - CSPEMI201A
Unlock Full Specs
to access all available technical data

Similar Products

4460 MHz Cavity Band Pass Filter with N-F Connectors - AB4460B524-N - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4460 MHz
Bandwidth 120000 kHz
View Details
RF Filters and Diplexers: Cavity/Discrete/Waveguide/Ceramic/Wireless Filters -  - Smiths Interconnect, a Molex company
Specs
Filter Design Ceramic Filter
Fc 30 to 40000 MHz
View Details
Ceramic Filters - ECS-DCF-104 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Band Pass Filter - 5o2640120 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 200 to 400 MHz
View Details