onsemi Interface - Interface - Drivers, Receivers, Transceivers - CS8191XNF16 CS8191XNF16

Description
Manufacturer: ON Semiconductor Win Source Part Number: 202941-CS8191XNF16 Packaging: Tube/Rail Mounting: Through Hole Number of Drivers/Receivers: 1/0 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C Case / Package: 16-DIP Supply Voltage - Operating: 8.5 V to 15 V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 202941-CS8191XNF16 Packaging: Tube/Rail Mounting: Through Hole Number of Drivers/Receivers: 1/0 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C Case / Package: 16-DIP Supply Voltage - Operating: 8.5 V to 15 V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - CS8191XNF16 - 202941-CS8191XNF16 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - CS8191XNF16
202941-CS8191XNF16
Interface - Interface - Drivers, Receivers, Transceivers - CS8191XNF16 202941-CS8191XNF16
Manufacturer: ON Semiconductor Win Source Part Number: 202941-CS8191XNF16 Packaging: Tube/Rail Mounting: Through Hole Number of Drivers/Receivers: 1/0 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C Case / Package: 16-DIP Supply Voltage - Operating: 8.5 V to 15 V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 202941-CS8191XNF16
Packaging: Tube/Rail
Mounting: Through Hole
Number of Drivers/Receivers: 1/0
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 105°C
Case / Package: 16-DIP
Supply Voltage - Operating: 8.5 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - CS8191XNF16 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
CS8191XNF16
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers CS8191XNF16
IC DRIVER 1/0 16DIP

IC DRIVER 1/0 16DIP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 202941-CS8191XNF16 CS8191XNF16
Product Name Interface - Interface - Drivers, Receivers, Transceivers - CS8191XNF16 Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Receiver Receiver; Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Driver Ic; Supply Voltage Min Allegro Microsystems - 01F263 - Newark, An Avnet Company
Specs
Supply Voltage Other; 4.5V
# of Devices 1 #
View Details
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 1261027-SI2435-D-FT - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3.3V
Package Type SSOP
View Details
5 suppliers
I/O Expanders - 933HM/B - Quarktwin Technology Ltd.
Rochester Electronics
Specs
Device Type Port / Bus Expander
Features RoHS
View Details
3 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details