Manufacturer: ON Semiconductor
Win Source Part Number: 050497-CS8182YDPSR5G
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.35V @ 200mA
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 200mA
Output Voltage: 2.8 V to 45 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: D2PAK-5
Maximum Input Voltage: 45V
Nominal Output Voltage (Min/Fixed): Tracking
Dropout Voltage-Max: 0.6V @ 200mA
Operating Supply Current: 55μA to 25mA
PSRR: 60dB (120Hz)
Protection Features: Over Temperature, Reverse Polarity, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Adjustable 1 Output 200mA D2PAK-5
LDO Regulator, 200mA, Adj, 45V In, TO-263, SMT Product overview: CS8182YDPSR5G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 200mA, 45V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 200mA, 45V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-CS8182YDPSR5G can be used for catalog matching and distributor lookup.
IC REG LIN POS ADJ 200MA D2PAK-5
LDO Voltage Regulators 200mA TRCKNG/LN DRV
IC REG LIN POS ADJ 200MA D2PAK-5
IC REG LIN POS ADJ 200MA D2PAK-5
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 050497-CS8182YDPSR5G | CS8182YDPSR5GOSTR-ND | 776-CS8182YDPSR5G | CS8182YDPSR5G | CS8182YDPSR5G | CS8182YDPSR5G | CS8182YDPSR5G |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - CS8182YDPSR5G | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 200mA 45V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | |||||
| Output Polarity | Positive | Positive | Positive | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | Other; D2PAK-5 | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | Other; TO-263-6 | TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA | |||
| Life Cycle Stage | Maturity; Active |