onsemi 5V 0.1A LDO Voltage Regulator IC CS8151YNF16

Description
IC REG LDO 5V 0.1A 16DIP Product overview: CS8151YNF16 from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 0.1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 0.1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-CS8151YNF16 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LDO 5V 0.1A 16DIP Product overview: CS8151YNF16 from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 0.1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 0.1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-CS8151YNF16 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V 0.1A LDO Voltage Regulator IC
699-CS8151YNF16
5V 0.1A LDO Voltage Regulator IC 699-CS8151YNF16
IC REG LDO 5V 0.1A 16DIP Product overview: CS8151YNF16 from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 0.1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 0.1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-CS8151YNF16 can be used for catalog matching and distributor lookup.

IC REG LDO 5V 0.1A 16DIP Product overview: CS8151YNF16 from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 0.1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 0.1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-CS8151YNF16 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - CS8151YNF16 - 1030541-CS8151YNF16 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - CS8151YNF16
1030541-CS8151YNF16
PMIC - PMIC - Voltage Regulators - Linear - CS8151YNF16 1030541-CS8151YNF16
Manufacturer: ON Semiconductor Win Source Part Number: 1030541-CS8151YNF16 Packaging: Tube/Rail Mounting: Through Hole Number of Regulators: 1 Output Type: Fixed Control Features: Reset, Wake-Up, Watchdog Output Current: 100mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 16-DIP Maximum Input Voltage: 26V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 0.6V @ 100mA Operating Supply Current: 20mA PSRR: 75dB (120Hz) Protection Features: Over Temperature, Over Voltage, Short Circuit Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Industrial, Power Management, Consumer Electronics, Portable Devices

Manufacturer: ON Semiconductor
Win Source Part Number: 1030541-CS8151YNF16
Packaging: Tube/Rail
Mounting: Through Hole
Number of Regulators: 1
Output Type: Fixed
Control Features: Reset, Wake-Up, Watchdog
Output Current: 100mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-DIP
Maximum Input Voltage: 26V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.6V @ 100mA
Operating Supply Current: 20mA
PSRR: 75dB (120Hz)
Protection Features: Over Temperature, Over Voltage, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive, Industrial, Power Management, Consumer Electronics, Portable Devices

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - CS8151YNF16 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
CS8151YNF16
PMIC - Voltage Regulators - Linear CS8151YNF16
IC REG LINEAR 5V 100MA 16DIP

IC REG LINEAR 5V 100MA 16DIP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 699-CS8151YNF16 1030541-CS8151YNF16 CS8151YNF16
Product Name 5V 0.1A LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - CS8151YNF16 PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; Tube/Rail DIP; Other; 16-DIP
IOUT 0.1000 amps 0.1000 amps 0.1000 amps
Dropout Voltage 0.6000 volts 0.6000 volts
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data