Manufacturer: ON Semiconductor
Win Source Part Number: 813198-CS8140YN14
Packaging: Tube
Mounting Style: Through Hole
Current - Output: 500mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Reset
Part Status: Obsolete (End Of Life)
Output Configuration: Positive
Voltage - Output (Min/Fixed): 5V
Supplier Device Package: 14-PDIP
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 26V
PSRR: 75dB (120Hz)
Protection Features: Over Temperature, Short Circuit
Manufacturer Package: 14-DIP
Popularity: Low
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Maximum Dropout Voltage: 1.5V at 500mA
Part Number Series: CS8140
Fixed Positive LDO Regulator, 5V, 1.5V Dropout, BIPolar, PDIP14
IC REG LINEAR 5V 500MA 14DIP / 5V, 500mA Linear Regulator with ENABLE, , and Watchdog RESET Product overview: CS8140YN14 from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 500MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-CS8140YN14 can be used for catalog matching and distributor lookup.
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 813198-CS8140YN14 | CS8140YN14 | 699-CS8140YN14 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - CS8140YN14 | 5V 500MA LDO Voltage Regulator IC | |
| Output Polarity | Positive | ||
| Output Voltage Type | Fixed; Fixed | Fixed | |
| Package Type | DIP; Other; 14-DIP | DIP; Other; DIP14 | Other; Tube |
| Life Cycle Stage | PhaseOut; Obsolete (End Of Life) | ||
| Special Features | Enable, Reset |