onsemi Voltage Regulators - Linear CS5206-5GT3

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 6A TO-220-3
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 6A TO-220-3
Datasheet
Datasheet Summary
Powered by GS/AI

The CS5206-5GT3 is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a fixed output voltage of 5.0 V with a maximum output current of 6.0 A. It features an output voltage accuracy of ±2% and operates with a low dropout voltage of approximately 1.3 V at full load. The device is suitable for applications requiring stable voltage regulation, such as microprocessor supplies and post-regulation applications. This regulator includes built-in protection features, including thermal shutdown, overcurrent protection, and Safe Operating Area (SOA) protection, ensuring reliable operation under various conditions. The CS5206-5GT3 is available in both TO-220-3 and D2PAK-3 packages, making it versatile for different mounting requirements. The operating temperature range is specified from -40°C to +70°C, with a maximum junction temperature of 150°C. Engineers considering this product should note its fast transient response and low quiescent current of 10 mA at full load, which contribute to its efficiency in low voltage applications.

Datasheet Summary
Powered by GS/AI

The CS5206-5GT3 is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a fixed output voltage of 5.0 V with a maximum output current of 6.0 A. It features an output voltage accuracy of ±2% and operates with a low dropout voltage of approximately 1.3 V at full load. The device is suitable for applications requiring stable voltage regulation, such as microprocessor supplies and post-regulation applications. This regulator includes built-in protection features, including thermal shutdown, overcurrent protection, and Safe Operating Area (SOA) protection, ensuring reliable operation under various conditions. The CS5206-5GT3 is available in both TO-220-3 and D2PAK-3 packages, making it versatile for different mounting requirements. The operating temperature range is specified from -40°C to +70°C, with a maximum junction temperature of 150°C. Engineers considering this product should note its fast transient response and low quiescent current of 10 mA at full load, which contribute to its efficiency in low voltage applications.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - CS5206-5GT3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
CS5206-5GT3
Voltage Regulators - Linear CS5206-5GT3
Linear Voltage Regulator IC Positive Fixed 1 Output 6A TO-220-3

Linear Voltage Regulator IC Positive Fixed 1 Output 6A TO-220-3

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number CS5206-5GT3
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1220334 - RS Components, Ltd.
Specs
Type Sot-25
Pins 5
View Details
PMIC - Supervisors - ADM1817-R22ART-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
TPS3823-30-Q1 Automotive Catalog Supply Voltage Supervisor w/Watchdog Input and Manual Reset - 2U3823-30QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active-low,Push-pull
View Details
5 suppliers
Advanced PMIC for Microcontrollers and SSDs - ACT88430 - Qorvo
Specs
Type QFN, 40-pin
Pins 40
Supply Voltage 2.7 to 5.5 volts
View Details