onsemi 72 V SOIC DC-DC Converter IC CS51021AEDR16G

Description
Enhanced Current Mode PWM Controller for Forward or Flyback (36-72 V Telecom), SOIC 16 LEAD, 2500-REEL Product overview: CS51021AEDR16G from onsemi is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 72 V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 72 V, SOIC, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-CS51021AEDR16G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Enhanced Current Mode PWM Controller for Forward or Flyback (36-72 V Telecom), SOIC 16 LEAD, 2500-REEL Product overview: CS51021AEDR16G from onsemi is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 72 V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 72 V, SOIC, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-CS51021AEDR16G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
72 V SOIC DC-DC Converter IC
715-CS51021AEDR16G
72 V SOIC DC-DC Converter IC 715-CS51021AEDR16G
Enhanced Current Mode PWM Controller for Forward or Flyback (36-72 V Telecom), SOIC 16 LEAD, 2500-REEL Product overview: CS51021AEDR16G from onsemi is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 72 V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 72 V, SOIC, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-CS51021AEDR16G can be used for catalog matching and distributor lookup.

Enhanced Current Mode PWM Controller for Forward or Flyback (36-72 V Telecom), SOIC 16 LEAD, 2500-REEL Product overview: CS51021AEDR16G from onsemi is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 72 V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 72 V, SOIC, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-CS51021AEDR16G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 715-CS51021AEDR16G
Product Name 72 V SOIC DC-DC Converter IC
Package Type Other; SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP3000AN-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7700V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Configuration / Function Boost
View Details
Buck 4.5V 42V 500mA Step-Down DC-DC Converter IC - 739-LM22674MRX-ADJ/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage 1.28 volts
Input Voltage 42 volts
IOUT 0.5000 amps
View Details
2 suppliers
DC-DC Converters - 1226908P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 26.4 volts
View Details