onsemi Ic, Current Mode Pwm Ctrl, 20V, 16-Soic; Input Voltage Onsemi CS51021AEDR16G

Description
IC, CURRENT MODE PWM CTRL, 20V, 16-SOIC; Input Voltage:20V; Output Voltage:-; Output Current:150mA; Supply Voltage Min:8.2V; Supply Voltage Max:20V; Controller IC Case Style:SOIC; No. of Pins:16Pins; Frequency:1MHz; Product Range:- RoHS Compliant: Yes
Datasheet
Description
IC, CURRENT MODE PWM CTRL, 20V, 16-SOIC; Input Voltage:20V; Output Voltage:-; Output Current:150mA; Supply Voltage Min:8.2V; Supply Voltage Max:20V; Controller IC Case Style:SOIC; No. of Pins:16Pins; Frequency:1MHz; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Current Mode Pwm Ctrl, 20V, 16-Soic; Input Voltage Onsemi - 45J0646 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Current Mode Pwm Ctrl, 20V, 16-Soic; Input Voltage Onsemi
45J0646
Ic, Current Mode Pwm Ctrl, 20V, 16-Soic; Input Voltage Onsemi 45J0646
IC, CURRENT MODE PWM CTRL, 20V, 16-SOIC; Input Voltage:20V; Output Voltage:-; Output Current:150mA; Supply Voltage Min:8.2V; Supply Voltage Max:20V; Controller IC Case Style:SOIC; No. of Pins:16Pins; Frequency:1MHz; Product Range:- RoHS Compliant: Yes

IC, CURRENT MODE PWM CTRL, 20V, 16-SOIC; Input Voltage:20V; Output Voltage:-; Output Current:150mA; Supply Voltage Min:8.2V; Supply Voltage Max:20V; Controller IC Case Style:SOIC; No. of Pins:16Pins; Frequency:1MHz; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 45J0646
Product Name Ic, Current Mode Pwm Ctrl, 20V, 16-Soic; Input Voltage Onsemi
Product Pulse Width Modulation Drive
Unlock Full Specs
to access all available technical data

Similar Products

DRV10983 24-V, 3-Phase Sensorless BLDC Motor Controller - DRV10983PWPR - Texas Instruments
Specs
Configuration PCB Mount
Operating Temperature -40 to 125 C (-40 to 257 F)
DC Input 8 to 28 volts
View Details
7 suppliers
EtherCAT SERVOPACK with Integrated Network Safety (FSoE) - SGD7S-5R4DA0B800F91 - Yaskawa America, Inc. - Motion Division
Specs
Product Amplifier; Regenerative
Axes 2.0
Setup Computer
View Details