onsemi PMIC - PMIC - Power Supply Controllers, Monitors - CS5101EDW16 CS5101EDW16

Description
Manufacturer: ON Semiconductor Win Source Part Number: 103492-CS5101EDW16 Packaging: Tube/Rail Applications: Secondary-Side Controller Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 8 V to 45 V Operating Supply Current: 12mA Alternative Parts (Cross-Reference): CS5101EDWR16G; CS5101EDWR16; CS5101EN14G; Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 103492-CS5101EDW16 Packaging: Tube/Rail Applications: Secondary-Side Controller Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 8 V to 45 V Operating Supply Current: 12mA Alternative Parts (Cross-Reference): CS5101EDWR16G; CS5101EDWR16; CS5101EN14G; Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - CS5101EDW16 - 103492-CS5101EDW16 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - CS5101EDW16
103492-CS5101EDW16
PMIC - PMIC - Power Supply Controllers, Monitors - CS5101EDW16 103492-CS5101EDW16
Manufacturer: ON Semiconductor Win Source Part Number: 103492-CS5101EDW16 Packaging: Tube/Rail Applications: Secondary-Side Controller Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 8 V to 45 V Operating Supply Current: 12mA Alternative Parts (Cross-Reference): CS5101EDWR16G; CS5101EDWR16; CS5101EN14G; Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 103492-CS5101EDW16
Packaging: Tube/Rail
Applications: Secondary-Side Controller
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 8 V to 45 V
Operating Supply Current: 12mA
Alternative Parts (Cross-Reference): CS5101EDWR16G; CS5101EDWR16; CS5101EN14G;
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Power Supply Controllers, Monitors - CS5101EDW16 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
CS5101EDW16
Power Supply Controllers, Monitors CS5101EDW16
Power Supply Controller Secondary-Side Controller 16-SOIC

Power Supply Controller Secondary-Side Controller 16-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 103492-CS5101EDW16 CS5101EDW16
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - CS5101EDW16 Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901542P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Power Fail Warning
Output Options Active Low; Push Pull, Active Low
View Details
PMIC - Supervisors - ADM1816-20ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details