Manufacturer: ON Semiconductor
Win Source Part Number: 202866-CS4122XDWFR24
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Drivers/Receivers: 3/0
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 24-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
IC DRIVER TRIPLE AIR CORE 24SOIC Product overview: CS4122XDWFR24G from ON Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-CS4122XDWFR24G can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 202866-CS4122XDWFR24G | 710-CS4122XDWFR24G |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - CS4122XDWFR24G | Interface Transceiver IC |
| Device Type | Receiver | Transceiver |