Low Voltage Precision Air-Core Tach/Speedo Driver Product overview: CS4121EDWFR20G from ON Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-CS4121EDWFR20G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1163123-CS4121EDWFR2
Packaging: Reel - TR
Type: Sensor Interface
Operating Temperature Range: -40°C ~ 105°C
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Output Type: Differential
Input Type: Voltage
Part Status: Obsolete(EOL)
Family Name: CS4121
Categories: Integrated Circuits (ICs)
Operating Supply Current: 125mA
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Manufacturer Package: 20-SOIC
Alternative Parts (Cross-Reference): CS4121EDWFR20; CS4121EDWF20; CS4121ENF16G;
Introduction Date: July 26, 2000
ECCN: EAR99
Country of Origin: Philippines, Taiwan
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
IC TACH/SPEEDO DRIVER 20-SOIC
IC TACH/SPEEDO DRIVER 20-SOIC
IC TACH/SPEEDO DRIVER 20-SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 752-CS4121EDWFR20G | 1163123-CS4121EDWFR20G | CS4121EDWFR20G | CS4121EDWFR20G | CS4121EDWFR20G |
| Product Name | Interface Transceiver IC | Interface - Interface - Sensor and Detector Interfaces - CS4121EDWFR20G | Sensor and Detector Interfaces | Interface - Sensor and Detector Interfaces | Sensor and Detector Interfaces |
| Device Type | Transceiver | Sensor Interface | Storage Interface | Sensor Interface | Sensor Interface; Sensor Interface |