onsemi PMIC - PMIC - Lighting, Ballast Controllers - CS1108EDFR8 CS1108EDFR8

Description
Manufacturer: ON Semiconductor Win Source Part Number: 000260-CS1108EDFR8 Packaging: Reel - TR Type: Automotive Mounting: SMD (SMT) Current - Output Source/Sink: 350mA Dimming: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 3mA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 000260-CS1108EDFR8 Packaging: Reel - TR Type: Automotive Mounting: SMD (SMT) Current - Output Source/Sink: 350mA Dimming: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 3mA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Lighting, Ballast Controllers - CS1108EDFR8
CS1108EDFR8
PMIC - PMIC - Lighting, Ballast Controllers - CS1108EDFR8 CS1108EDFR8
Manufacturer: ON Semiconductor Win Source Part Number: 000260-CS1108EDFR8 Packaging: Reel - TR Type: Automotive Mounting: SMD (SMT) Current - Output Source/Sink: 350mA Dimming: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 3mA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 000260-CS1108EDFR8
Packaging: Reel - TR
Type: Automotive
Mounting: SMD (SMT)
Current - Output Source/Sink: 350mA
Dimming: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Operating Supply Current: 3mA
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Lighting, Ballast Controllers - CS1108EDFR8 - Lingto Electronic Limited
Shenzhen, China
PMIC - Lighting, Ballast Controllers
CS1108EDFR8
PMIC - Lighting, Ballast Controllers CS1108EDFR8
IC AUTOMOTIVE LAMP DRVR 8SOIC

IC AUTOMOTIVE LAMP DRVR 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Lighting Controls Lighting Controls
Product Number CS1108EDFR8 CS1108EDFR8
Product Name PMIC - PMIC - Lighting, Ballast Controllers - CS1108EDFR8 PMIC - Lighting, Ballast Controllers
Controller Type Automotive
Unlock Full Specs
to access all available technical data

Similar Products

Dimmer Switches - 1368052 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 230v
Mounting Wall/Ceiling
View Details
Smart Dimmer Switch 3-Way - DTR30 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type App/Voice
Voltage 125V
View Details
Microprocessor Based Control Drive - LG1S - Hubbell Lighting, Inc.
Specs
Lamp Power 100 watts
Voltage 115/120V; 277 VAC 60 Hz
View Details
Strobe Controller - SMI-48V90-2C - Smartmore Corporation Limited
Smartmore Corporation Limited
Specs
Application Industrial
Controller Type Manual On/Off
Lamp Type LED Lamps
View Details