Dual N-Channel Common Drain Power MOSFET, 24V, 6A, 20mΩ, CPH6, 3000-REEL Product overview: CPH6636R-TL-W from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 24V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 24V, 6A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-CPH6636R-TL-W can be used for catalog matching and distributor lookup.
Mosfet Array 2 N-Channel (Dual) Common Drain 24V 6A 900mW Surface Mount 6-CPH
Manufacturer: ON Semiconductor
Win Source Part Number: 1162988-CPH6636R-TL-
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
MOSFET 2N-CH 24V 6A 6CPH
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Power MOSFET | RF Transistors |
| Product Number | 289-CPH6636R-TL-W | CPH6636R-TL-WOSTR-ND | 1162988-CPH6636R-TL-W | CPH6636R-TL-W |
| Product Name | N-Channel Dual 24V 6A MOSFET Transistor | FET, MOSFET Arrays | TRANSISTORS - Transistors - FETs, MOSFETs - RF - CPH6636R-TL-W | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | SOT23; SOT-23-6 Thin, TSOT-23-6 | SOT3 |