onsemi N-Channel 60V 3.5A MOSFET Transistor CPH6445-TL-W

Description
N-Channel Power MOSFET, 60V, 3.5A, 117mΩ, CPH6, 3000-REEL Product overview: CPH6445-TL-W from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 3.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 3.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CPH6445-TL-W can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-Channel Power MOSFET, 60V, 3.5A, 117mΩ, CPH6, 3000-REEL Product overview: CPH6445-TL-W from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 3.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 3.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CPH6445-TL-W can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 60V 3.5A MOSFET Transistor
278-CPH6445-TL-W
N-Channel 60V 3.5A MOSFET Transistor 278-CPH6445-TL-W
N-Channel Power MOSFET, 60V, 3.5A, 117mΩ, CPH6, 3000-REEL Product overview: CPH6445-TL-W from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 3.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 3.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CPH6445-TL-W can be used for catalog matching and distributor lookup.

N-Channel Power MOSFET, 60V, 3.5A, 117mΩ, CPH6, 3000-REEL Product overview: CPH6445-TL-W from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 3.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 3.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CPH6445-TL-W can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CPH6445-TL-W - 1162978-CPH6445-TL-W - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CPH6445-TL-W
1162978-CPH6445-TL-W
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CPH6445-TL-W 1162978-CPH6445-TL-W
Manufacturer: ON Semiconductor Win Source Part Number: 1162978-CPH6445-TL-W Packaging: Reel - TR Operating Temperature Range: 150°C (TJ) Package: SOT-23-6 Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 3.5A (Ta) Family Name: CPH6445 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4V, 10V Manufacturer Homepage: www.onsemi.com Manufacturer Package: 6-CPH Channel Type Type: N Drain Source Voltage: 60V Gate Charge (Qg) (Maximum) @ Vgs: 6.8nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 310pF @ 20V Vgs (Maximum): ±20V Power Dissipation (Maximum): 1.6W (Ta) Rds On (Maximum) @ Id, Vgs: 117 mOhm @ 1.5A, 10V Alternative Parts (Cross-Reference): SI3458BDV-T1-GE3; Si3458BDV; SI3458DV-T3; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1162978-CPH6445-TL-W
Packaging: Reel - TR
Operating Temperature Range: 150°C (TJ)
Package: SOT-23-6
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 3.5A (Ta)
Family Name: CPH6445
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4V, 10V
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 6-CPH
Channel Type Type: N
Drain Source Voltage: 60V
Gate Charge (Qg) (Maximum) @ Vgs: 6.8nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 310pF @ 20V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 1.6W (Ta)
Rds On (Maximum) @ Id, Vgs: 117 mOhm @ 1.5A, 10V
Alternative Parts (Cross-Reference): SI3458BDV-T1-GE3; Si3458BDV; SI3458DV-T3;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CPH6445-TL-W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CPH6445-TL-W
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CPH6445-TL-W
MOSFET N-CH 60V 3.5A 6CPH

MOSFET N-CH 60V 3.5A 6CPH

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET RF Transistors
Product Number 278-CPH6445-TL-W 1162978-CPH6445-TL-W CPH6445-TL-W
Product Name N-Channel 60V 3.5A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - CPH6445-TL-W Discrete Semiconductor Products - Transistors - FETs, MOSFETs
QG 6.8 nC
Unlock Full Specs
to access all available technical data