onsemi Single FETs, MOSFETs CPH6347-TL-H

Description
P-Channel 20V 6A (Ta) 1.6W (Ta) Surface Mount 6-CPH
Request a Quote Datasheet
Description
P-Channel 20V 6A (Ta) 1.6W (Ta) Surface Mount 6-CPH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - CPH6347-TL-H-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
CPH6347-TL-H-ND
Single FETs, MOSFETs CPH6347-TL-H-ND
P-Channel 20V 6A (Ta) 1.6W (Ta) Surface Mount 6-CPH

P-Channel 20V 6A (Ta) 1.6W (Ta) Surface Mount 6-CPH

Buy Now Datasheet
Singapore, Singapore
P-Channel -20V -6A MOSFET Transistor
278-CPH6347-TL-H
P-Channel -20V -6A MOSFET Transistor 278-CPH6347-TL-H
Single P-Channel Power MOSFET, -20V, -6A, 39mΩ, CPH6, 3000-REEL Product overview: CPH6347-TL-H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -20V, -6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, -6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CPH6347-TL-H can be used for catalog matching and distributor lookup.

Single P-Channel Power MOSFET, -20V, -6A, 39mΩ, CPH6, 3000-REEL Product overview: CPH6347-TL-H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -20V, -6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, -6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CPH6347-TL-H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CPH6347-TL-H - 050445-CPH6347-TL-H - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CPH6347-TL-H
050445-CPH6347-TL-H
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CPH6347-TL-H 050445-CPH6347-TL-H
Manufacturer: ON Semiconductor Win Source Part Number: 050445-CPH6347-TL-H Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.6W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: 6-CPH Dimension: SOT-23-6 Thin, TSOT-23-6 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 6A (Ta) Max Gate Charge: 10.5nC @ 4.5V Max Input Capacitance: 860pF @ 10V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 39 mOhm @ 3A, 4.5V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 050445-CPH6347-TL-H
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.6W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: 6-CPH
Dimension: SOT-23-6 Thin, TSOT-23-6
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 6A (Ta)
Max Gate Charge: 10.5nC @ 4.5V
Max Input Capacitance: 860pF @ 10V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 39 mOhm @ 3A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CPH6347-TL-H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CPH6347-TL-H
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CPH6347-TL-H
MOSFET P-CH 20V 6A 6CPH

MOSFET P-CH 20V 6A 6CPH

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number CPH6347-TL-H-ND 278-CPH6347-TL-H 050445-CPH6347-TL-H CPH6347-TL-H
Product Name Single FETs, MOSFETs P-Channel -20V -6A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - CPH6347-TL-H Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel
Package Type SOT23; SOT-23-6 SOT3; SOT23; 6-CPH SOT23; SOT-23-6
PD 1600 milliwatts 1600 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N3904RLRAH - 854965-2N3904RLRAH - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Single IGBTs - 448-AIGB30N65H5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
Structure NPT
View Details
4 suppliers
15 Watt, 50 Volt, 0.03 - 1.2 GHz, GaN RF Input-Matched Transistor - QPD1014 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type DFN
Power Gain 18.4 dB
View Details