onsemi 30V 5A MOSFET Transistor CPH6312

Description
Trans MOSFET P-CH 30V 5A 6-Pin CPH Product overview: CPH6312 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 5A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-CPH6312 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans MOSFET P-CH 30V 5A 6-Pin CPH Product overview: CPH6312 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 5A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-CPH6312 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 5A MOSFET Transistor
285-CPH6312
30V 5A MOSFET Transistor 285-CPH6312
Trans MOSFET P-CH 30V 5A 6-Pin CPH Product overview: CPH6312 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 5A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-CPH6312 can be used for catalog matching and distributor lookup.

Trans MOSFET P-CH 30V 5A 6-Pin CPH Product overview: CPH6312 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 5A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-CPH6312 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CPH6312 - 243362-CPH6312 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CPH6312
243362-CPH6312
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CPH6312 243362-CPH6312
Manufacturer: ON Semiconductor Win Source Part Number: 243362-CPH6312 Family Name: CPH6312 Introduction Date: March 23, 2001 Estimated EOL Date: Not Applicable Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 243362-CPH6312
Family Name: CPH6312
Introduction Date: March 23, 2001
Estimated EOL Date: Not Applicable
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-CPH6312 243362-CPH6312
Product Name 30V 5A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - CPH6312
Package Type SOT3
Unlock Full Specs
to access all available technical data