onsemi Discrete Semiconductor Products CPH6005-TL-E

Description
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Win Source Part Number: 123152-CPH6005-TL-E Category: Discrete Semiconductor Products Family: Transistors - Bipolar (BJT) - RF Packaging: Reel(TR) Mounting Style: SMD/SMT Package: SOT-23-6 Thin, TSOT-23-6 Manufacturer Device Package: 6-CPH Power - Max: 1W Voltage - Collector Emitter Breakdown (Max): 20V Current - Collector (Ic) (Max): 300mA Transistor Type: PNP DC Current Gain (hFE) (Min) @ Ic, Vce: 15 @ 50mA, 5V Frequency - Transition: 1.5GHz Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Win Source Part Number: 123152-CPH6005-TL-E Category: Discrete Semiconductor Products Family: Transistors - Bipolar (BJT) - RF Packaging: Reel(TR) Mounting Style: SMD/SMT Package: SOT-23-6 Thin, TSOT-23-6 Manufacturer Device Package: 6-CPH Power - Max: 1W Voltage - Collector Emitter Breakdown (Max): 20V Current - Collector (Ic) (Max): 300mA Transistor Type: PNP DC Current Gain (hFE) (Min) @ Ic, Vce: 15 @ 50mA, 5V Frequency - Transition: 1.5GHz Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 123152-CPH6005-TL-E - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
123152-CPH6005-TL-E
Discrete Semiconductor Products 123152-CPH6005-TL-E
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Win Source Part Number: 123152-CPH6005-TL-E Category: Discrete Semiconductor Products Family: Transistors - Bipolar (BJT) - RF Packaging: Reel(TR) Mounting Style: SMD/SMT Package: SOT-23-6 Thin, TSOT-23-6 Manufacturer Device Package: 6-CPH Power - Max: 1W Voltage - Collector Emitter Breakdown (Max): 20V Current - Collector (Ic) (Max): 300mA Transistor Type: PNP DC Current Gain (hFE) (Min) @ Ic, Vce: 15 @ 50mA, 5V Frequency - Transition: 1.5GHz Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number: 123152-CPH6005-TL-E
Category: Discrete Semiconductor Products
Family: Transistors - Bipolar (BJT) - RF
Packaging: Reel(TR)
Mounting Style: SMD/SMT
Package: SOT-23-6 Thin, TSOT-23-6
Manufacturer Device Package: 6-CPH
Power - Max: 1W
Voltage - Collector Emitter Breakdown (Max): 20V
Current - Collector (Ic) (Max): 300mA
Transistor Type: PNP
DC Current Gain (hFE) (Min) @ Ic, Vce: 15 @ 50mA, 5V
Frequency - Transition: 1.5GHz
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 123152-CPH6005-TL-E
Product Name Discrete Semiconductor Products
Polarity PNP
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1346-SSH-AC - 855028-2SA1346-SSH-AC - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Transistor - 4519753 - Radwell International
Fuji Electric Corp. of America
View Details
80 V, 500 mA PNP general-purpose transistors - BC806-25WF - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT323; SOT323 SOT323
Transistor Grade / Operating Range Automotive
View Details
5 suppliers