onsemi TRANSISTORS - Transistors - Special Purpose - CPH5902H-TL-E CPH5902H-TL-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 202769-CPH5902H-TL-E Packaging: Reel - TR Voltage Rating: 50V Current Rating: 150mA Applications: Amplifier Mounting: SMD (SMT) Transistor Polarity: NPN + FET Categories: Discrete Semiconductor Products Status: Active Case / Package: 5-CPH Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 202769-CPH5902H-TL-E Packaging: Reel - TR Voltage Rating: 50V Current Rating: 150mA Applications: Amplifier Mounting: SMD (SMT) Transistor Polarity: NPN + FET Categories: Discrete Semiconductor Products Status: Active Case / Package: 5-CPH Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - Special Purpose - CPH5902H-TL-E - 202769-CPH5902H-TL-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - Special Purpose - CPH5902H-TL-E
202769-CPH5902H-TL-E
TRANSISTORS - Transistors - Special Purpose - CPH5902H-TL-E 202769-CPH5902H-TL-E
Manufacturer: ON Semiconductor Win Source Part Number: 202769-CPH5902H-TL-E Packaging: Reel - TR Voltage Rating: 50V Current Rating: 150mA Applications: Amplifier Mounting: SMD (SMT) Transistor Polarity: NPN + FET Categories: Discrete Semiconductor Products Status: Active Case / Package: 5-CPH Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 202769-CPH5902H-TL-E
Packaging: Reel - TR
Voltage Rating: 50V
Current Rating: 150mA
Applications: Amplifier
Mounting: SMD (SMT)
Transistor Polarity: NPN + FET
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: 5-CPH
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
JFET NCH J-FET+BIP NPN TR

JFET NCH J-FET+BIP NPN TR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Transistors Transistors
Product Number 202769-CPH5902H-TL-E CPH5902H-TL-E
Product Name TRANSISTORS - Transistors - Special Purpose - CPH5902H-TL-E JFET
Transistor Type JFET JFET
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1222847 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOT23; Sot-23
View Details
Fuji Electric Corp. of America
Specs
Transistor Type Bipolar RF
View Details
60 V, 1 A PNP medium power transistors - BC52-10PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
4 suppliers