Manufacturer: ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1052997-CPH5871-TL-H
Packaging: Tape & Reel (TR)
Length: 2.9 mm
Drain to Source Voltage (Vdss): 30 V
Input Capacitance: 430 pF
Power Dissipation: 900 mW
Height: 900 µm
Number of Pins: 5
Width: 1.6 mm
Rise Time: 41 ns
Fall Time: 37 ns
Categories: Transistors - FETs, MOSFETs - RF
Alternative Parts (Cross-Reference): MCH3474-TL-H; CPH3448-TL-H; CPH3448-TL-W; DMG3402L-7; DMN3065LW-7; DMN3065LW-13;
Halogen Free: Halogen Free
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Yes
RoHS: Compliant
Min Operating Temperature: -55 °C
Element Configuration: Single
Max Power Dissipation: 900 mW
Turn-On Delay Time: 10 ns
Continuous Drain Current (ID): 3.5 A
Drain to Source Breakdown Voltage: 30 V
Turn-Off Delay Time: 36 ns
Drain to Source Resistance: 52 mΩ
Gate to Source Voltage (Vgs): 12 V
Rds On Max: 52 mΩ
| Win Source Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | 1052997-CPH5871-TL-H |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - CPH5871-TL-H |
| V(BR)DSS | 30 volts |
| rDS(on) | 0.0520 ohms |
| PD | 900 milliwatts |