onsemi TRANSISTORS - Transistors (BJT) - Arrays - CPH5541-TL-E CPH5541-TL-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 801333-CPH5541-TL-E Packaging: Reel Mounting Style: SMD Power - Max: 600mW Transistor Type: NPN, PNP (Emitter Coupled) Frequency - Transition: 540MHz Supplier Device Package: 5-CPH Temperature Range - Operating: 150°C Manufacturer Package: SC-74A, SOT-753 Current - Collector (Ic) (Maximum): 700mA Voltage - Collector Emitter Breakdown (Maximum): 40V, 30V Current - Collector Cutoff (Maximum): 100nA (ICBO) Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 190mV at 10mA, 200mA DC Current Gain (hFE) (Min) at Ic, Vce: 300 at 50mA, 2V
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 801333-CPH5541-TL-E Packaging: Reel Mounting Style: SMD Power - Max: 600mW Transistor Type: NPN, PNP (Emitter Coupled) Frequency - Transition: 540MHz Supplier Device Package: 5-CPH Temperature Range - Operating: 150°C Manufacturer Package: SC-74A, SOT-753 Current - Collector (Ic) (Maximum): 700mA Voltage - Collector Emitter Breakdown (Maximum): 40V, 30V Current - Collector Cutoff (Maximum): 100nA (ICBO) Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 190mV at 10mA, 200mA DC Current Gain (hFE) (Min) at Ic, Vce: 300 at 50mA, 2V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Arrays - CPH5541-TL-E - 801333-CPH5541-TL-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - CPH5541-TL-E
801333-CPH5541-TL-E
TRANSISTORS - Transistors (BJT) - Arrays - CPH5541-TL-E 801333-CPH5541-TL-E
Manufacturer: ON Semiconductor Win Source Part Number: 801333-CPH5541-TL-E Packaging: Reel Mounting Style: SMD Power - Max: 600mW Transistor Type: NPN, PNP (Emitter Coupled) Frequency - Transition: 540MHz Supplier Device Package: 5-CPH Temperature Range - Operating: 150°C Manufacturer Package: SC-74A, SOT-753 Current - Collector (Ic) (Maximum): 700mA Voltage - Collector Emitter Breakdown (Maximum): 40V, 30V Current - Collector Cutoff (Maximum): 100nA (ICBO) Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 190mV at 10mA, 200mA DC Current Gain (hFE) (Min) at Ic, Vce: 300 at 50mA, 2V

Manufacturer: ON Semiconductor
Win Source Part Number: 801333-CPH5541-TL-E
Packaging: Reel
Mounting Style: SMD
Power - Max: 600mW
Transistor Type: NPN, PNP (Emitter Coupled)
Frequency - Transition: 540MHz
Supplier Device Package: 5-CPH
Temperature Range - Operating: 150°C
Manufacturer Package: SC-74A, SOT-753
Current - Collector (Ic) (Maximum): 700mA
Voltage - Collector Emitter Breakdown (Maximum): 40V, 30V
Current - Collector Cutoff (Maximum): 100nA (ICBO)
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 190mV at 10mA, 200mA
DC Current Gain (hFE) (Min) at Ic, Vce: 300 at 50mA, 2V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 801333-CPH5541-TL-E
Product Name TRANSISTORS - Transistors (BJT) - Arrays - CPH5541-TL-E
Operating Temperature 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Translators, Level Shifters - 74AUP1T98GN,132 - Lingto Electronic Limited
Specs
Logic Family LVCMOS
View Details
Translator ICs - 216279 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SSOP; TSSOP; TSSOP
Features RoHS
View Details
Translators, Level Shifters - 1727-74AUP1T45GN,132TR-ND - DigiKey
Specs
Package Type 6-XFDFN
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers