CPH5524-TL-E, BIP PNP+NPN 3A 50V
CPH5524-TL-E, BIP PNP+NPN 3A 50V
Bipolar (BJT) Transistor Array NPN, PNP (Emitter Coupled) 50V 3A 380MHz 1.2W Surface Mount 5-CPH
Bipolar (BJT) Transistor Array NPN, PNP (Emitter Coupled) 50V 3A 380MHz 1.2W Surface Mount 5-CPH
Bipolar (BJT) Transistor Array NPN, PNP (Emitter Coupled) 50V 3A 380MHz 1.2W Surface Mount 5-CPH
Bipolar Transistor, (-)50V, (-)6A, Low VCE(sat), Complementary Dual CPH5, CPH5, 3000-REEL Product overview: CPH5524-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 50V, 6A. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 50V, 6A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-CPH5524-TL-E can be used for catalog matching and distributor lookup.
Bipolar Transistors - BJT HIGH-FREQUENCY AMPLIFIER
ON Semi CPH5524-TL-E Dual NPN+PNP Bipolar Transistor; 3 A; 50 V; 5-Pin CPH
TRANS, BIPOL, NPN/PNP, -50/100V, SC-74A; Transistor Polarity:NPN, PNP; Collector Emitter Voltage Max:50V; Continuous Collector Current:3A; Power Dissipation:1.2W; Transistor Mounting:Surface Mount; No. of Pins:5Pins; Product Range:- RoHS Compliant: Yes
TRANS NPN/PNP 50V 3A 5CPH
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 8009995P | 1632109 | CPH5524-TL-EOSDKR-ND | 277-CPH5524-TL-E | CPH5524-TL-E | 598-CPH5524-TL-E | 02AC3524 | CPH5524-TL-E |
| Product Name | Bipolar Transistors | Bipolar Transistors | Bipolar Transistor Arrays | Dual 50V 6A Bipolar Transistor | Bipolar Transistors - BJT | ON Semi CPH5524-TL-E Dual NPN+PNP Bipolar Transistor; 3 A; 50 V; 5-Pin CPH | Trans, Bipol, Npn/pnp, -50/100V, Sc-74A; Transistor Polarity Onsemi | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN; PNP | NPN; PNP | NPN; PNP | NPN; PNP | NPN, PNP; NPN; PNP | NPN; PNP | ||
| Package Type | CPH | Cph | SOT23; SOT-23-5 Thin, TSOT-23-5 | TO-3 | ||||
| Number of units in IC | 2 | 2 | ||||||
| IC(max) | 3000 milliamps | 3000 milliamps | 3000 milliamps | |||||
| VCEO | 50 volts | 50 volts | 50 volts |