Dual NPN/PNP BJT Transistor, 80V, 2A, 1200mW, 5-Pin CPH Product overview: CPH5520-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 80V, 2A, 1200mW. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 80V, 2A, 1200mW, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-CPH5520-TL-E can be used for catalog matching and distributor lookup.
TRANS NPN/PNP 80V/50V 2A 5-CPH
TRANS NPN/PNP 80V/50V 2A 5-CPH
Bipolar (BJT) Transistor Array NPN, PNP (Emitter Coupled) 80V, 50V 2A 420MHz 1.2W Surface Mount 5-CPH
TRANS NPN/PNP 80V/50V 2A 5CPH
TRANS NPN/PNP 80V/50V 2A 5CPH
Bipolar Transistors - BJT BIP PNP+NPN 2A 50V
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 277-CPH5520-TL-E | 488-CPH5520-TL-ECT-ND | CPH5520-TL-E | CPH5520-TL-E | CPH5520-TL-E |
| Product Name | Dual 80V 2A 1200mW Bipolar Transistor | Bipolar Transistor Arrays | Bipolar Transistor Arrays | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| IC(max) | 2000 milliamps | 2000 milliamps | 2000 milliamps | ||
| VCBO | 80 volts | ||||
| PD | 1200 milliwatts | ||||
| TJ | -55 C (-67 F) | 150 C (302 F) | |||
| Polarity | NPN; PNP | NPN, PNP (Emitter Coupled); NPN; PNP |