onsemi TRANSISTORS - Transistors (BJT) - Arrays - CPH5517-TL-E CPH5517-TL-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 080009-CPH5517-TL-E Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 420MHz Transistor Polarity: NPN, PNP (Common Base) Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 5-CPH Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 430mV @ 10mA, 500mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 200 @ 100mA, 2V Maximum Power Dissipation: 900mW Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 080009-CPH5517-TL-E Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 420MHz Transistor Polarity: NPN, PNP (Common Base) Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 5-CPH Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 430mV @ 10mA, 500mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 200 @ 100mA, 2V Maximum Power Dissipation: 900mW Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Arrays - CPH5517-TL-E - 080009-CPH5517-TL-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - CPH5517-TL-E
080009-CPH5517-TL-E
TRANSISTORS - Transistors (BJT) - Arrays - CPH5517-TL-E 080009-CPH5517-TL-E
Manufacturer: ON Semiconductor Win Source Part Number: 080009-CPH5517-TL-E Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 420MHz Transistor Polarity: NPN, PNP (Common Base) Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 5-CPH Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 430mV @ 10mA, 500mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 200 @ 100mA, 2V Maximum Power Dissipation: 900mW Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 080009-CPH5517-TL-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 420MHz
Transistor Polarity: NPN, PNP (Common Base)
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 5-CPH
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 430mV @ 10mA, 500mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 200 @ 100mA, 2V
Maximum Power Dissipation: 900mW
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 080009-CPH5517-TL-E
Product Name TRANSISTORS - Transistors (BJT) - Arrays - CPH5517-TL-E
Operating Temperature 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Translators, Level Shifters - 74AUP1T97FHX - Lingto Electronic Limited
Specs
Logic Family LVCMOS
View Details
Translator ICs - 1904892 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family BiCMOS
Package Type Tqfn
Output Type BiCMOS
View Details