Nexperia B.V. Dual supply translating transceiver; auto direction sensing; 3-state NXB0101GWH

Description
The NXB0101 is a 1-bit, dual supply translating transceiver with auto direction sensing, that enables bidirectional voltage level translation. It features two 1-bit input-output ports (A and B), one output enable input (OE) and two supply pins (VCC(A) and VCC(B)). VCC(A) can be supplied at any voltage between 1.2 V and 3.6 V and VCC(B) can be supplied at any voltage between 1.65 V and 5.5 V, making the device suitable for translating between any of the low voltage nodes (1.2 V, 1.5 V, 1.8 V, 2.5 V, 3.3 V and 5.0 V). Pin A and OE are referenced to VCC(A) and pins B is referenced to VCC(B). A LOW level at pin OE causes the outputs to assume a high-impedance OFF-state. This device is fully specified for partial power-down applications using IOFF. The IOFF circuitry disables the output, preventing the damaging backflow current through the device when it is powered down. Features and benefits Wide supply voltage range: VCC(A): 1.2 V to 3.6 V and VCC(B): 1.65 V to 5.5 V IOFF circuitry provides partial Power-down mode operation Inputs accept voltages up to 5.5 V ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2500 V for A port HBM: ANSI/ESDA/JEDEC JS-001 class 3B exceeds 15000 V for B port CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1500 V Latch-up performance exceeds 100 mA per JESD 78B Class II Multiple package options Specified from −40 °C to +85 °C and −40 °C to +125 °C
Request a Quote
Description
The NXB0101 is a 1-bit, dual supply translating transceiver with auto direction sensing, that enables bidirectional voltage level translation. It features two 1-bit input-output ports (A and B), one output enable input (OE) and two supply pins (VCC(A) and VCC(B)). VCC(A) can be supplied at any voltage between 1.2 V and 3.6 V and VCC(B) can be supplied at any voltage between 1.65 V and 5.5 V, making the device suitable for translating between any of the low voltage nodes (1.2 V, 1.5 V, 1.8 V, 2.5 V, 3.3 V and 5.0 V). Pin A and OE are referenced to VCC(A) and pins B is referenced to VCC(B). A LOW level at pin OE causes the outputs to assume a high-impedance OFF-state. This device is fully specified for partial power-down applications using IOFF. The IOFF circuitry disables the output, preventing the damaging backflow current through the device when it is powered down. Features and benefits Wide supply voltage range: VCC(A): 1.2 V to 3.6 V and VCC(B): 1.65 V to 5.5 V IOFF circuitry provides partial Power-down mode operation Inputs accept voltages up to 5.5 V ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2500 V for A port HBM: ANSI/ESDA/JEDEC JS-001 class 3B exceeds 15000 V for B port CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1500 V Latch-up performance exceeds 100 mA per JESD 78B Class II Multiple package options Specified from −40 °C to +85 °C and −40 °C to +125 °C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NXB0101 is a 1-bit, dual supply translating transceiver with auto direction sensing, enabling bidirectional voltage level translation between VCC(A) ranging from 1.2 V to 3.6 V and VCC(B) ranging from 1.65 V to 5.5 V. It features two 1-bit bidirectional ports (A and B), an active-high output enable (OE), and a high-impedance off-state when OE is low. The device includes IOFF circuitry for partial power-down operation and ESD protection meeting ANSI/ESDA/JEDEC JS-001 class 2 (>2500 V HBM) for port A, class 3B (>15000 V HBM) for port B, and ANSI/ESDA/JEDEC JS-002 class C3 (>1500 V CDM). Latch-up performance exceeds 100 mA per JESD 78B Class II. It is specified for operating temperatures from -40 °C to +125 °C. The NXB0101GWH uses the TSSOP6 package (SOT363-2) with a 1.25 mm body width.

Datasheet Summary
Powered by GS/AI

The NXB0101 is a 1-bit, dual supply translating transceiver with auto direction sensing, enabling bidirectional voltage level translation between VCC(A) ranging from 1.2 V to 3.6 V and VCC(B) ranging from 1.65 V to 5.5 V. It features two 1-bit bidirectional ports (A and B), an active-high output enable (OE), and a high-impedance off-state when OE is low. The device includes IOFF circuitry for partial power-down operation and ESD protection meeting ANSI/ESDA/JEDEC JS-001 class 2 (>2500 V HBM) for port A, class 3B (>15000 V HBM) for port B, and ANSI/ESDA/JEDEC JS-002 class C3 (>1500 V CDM). Latch-up performance exceeds 100 mA per JESD 78B Class II. It is specified for operating temperatures from -40 °C to +125 °C. The NXB0101GWH uses the TSSOP6 package (SOT363-2) with a 1.25 mm body width.

Suppliers

Company
Product
Description
Supplier Links
Dual supply translating transceiver; auto direction sensing; 3-state - NXB0101GWH - Nexperia B.V.
Nijmegen, Netherlands
Dual supply translating transceiver; auto direction sensing; 3-state
NXB0101GWH
Dual supply translating transceiver; auto direction sensing; 3-state NXB0101GWH
The NXB0101 is a 1-bit, dual supply translating transceiver with auto direction sensing, that enables bidirectional voltage level translation. It features two 1-bit input-output ports (A and B), one output enable input (OE) and two supply pins (VCC(A) and VCC(B)). VCC(A) can be supplied at any voltage between 1.2 V and 3.6 V and VCC(B) can be supplied at any voltage between 1.65 V and 5.5 V, making the device suitable for translating between any of the low voltage nodes (1.2 V, 1.5 V, 1.8 V, 2.5 V, 3.3 V and 5.0 V). Pin A and OE are referenced to VCC(A) and pins B is referenced to VCC(B). A LOW level at pin OE causes the outputs to assume a high-impedance OFF-state. This device is fully specified for partial power-down applications using IOFF. The IOFF circuitry disables the output, preventing the damaging backflow current through the device when it is powered down. Features and benefits Wide supply voltage range: VCC(A): 1.2 V to 3.6 V and VCC(B): 1.65 V to 5.5 V IOFF circuitry provides partial Power-down mode operation Inputs accept voltages up to 5.5 V ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2500 V for A port HBM: ANSI/ESDA/JEDEC JS-001 class 3B exceeds 15000 V for B port CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1500 V Latch-up performance exceeds 100 mA per JESD 78B Class II Multiple package options Specified from −40 °C to +85 °C and −40 °C to +125 °C

The NXB0101 is a 1-bit, dual supply translating transceiver with auto direction sensing, that enables bidirectional voltage level translation. It features two 1-bit input-output ports (A and B), one output enable input (OE) and two supply pins (VCC(A) and VCC(B)). VCC(A) can be supplied at any voltage between 1.2 V and 3.6 V and VCC(B) can be supplied at any voltage between 1.65 V and 5.5 V, making the device suitable for translating between any of the low voltage nodes (1.2 V, 1.5 V, 1.8 V, 2.5 V, 3.3 V and 5.0 V). Pin A and OE are referenced to VCC(A) and pins B is referenced to VCC(B). A LOW level at pin OE causes the outputs to assume a high-impedance OFF-state. This device is fully specified for partial power-down applications using IOFF. The IOFF circuitry disables the output, preventing the damaging backflow current through the device when it is powered down.

Features and benefits

  • Wide supply voltage range:
    • VCC(A): 1.2 V to 3.6 V and VCC(B): 1.65 V to 5.5 V
  • IOFF circuitry provides partial Power-down mode operation
  • Inputs accept voltages up to 5.5 V
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2500 V for A port
    • HBM: ANSI/ESDA/JEDEC JS-001 class 3B exceeds 15000 V for B port
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1500 V
  • Latch-up performance exceeds 100 mA per JESD 78B Class II
  • Multiple package options
  • Specified from −40 °C to +85 °C and −40 °C to +125 °C
Supplier's Site Datasheet
Translators, Level Shifters - 1727-NXB0101GWHTR-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
1727-NXB0101GWHTR-ND
Translators, Level Shifters 1727-NXB0101GWHTR-ND
IC XLTR VL BIDIR 6-TSSOP

IC XLTR VL BIDIR 6-TSSOP

Buy Now Datasheet
Translators, Level Shifters - 1727-NXB0101GWHCT-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
1727-NXB0101GWHCT-ND
Translators, Level Shifters 1727-NXB0101GWHCT-ND
IC XLTR VL BIDIR 6-TSSOP

IC XLTR VL BIDIR 6-TSSOP

Buy Now Datasheet
Translators, Level Shifters - 1727-NXB0101GWHDKR-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
1727-NXB0101GWHDKR-ND
Translators, Level Shifters 1727-NXB0101GWHDKR-ND
IC XLTR VL BIDIR 6-TSSOP

IC XLTR VL BIDIR 6-TSSOP

Buy Now Datasheet
Translators, Level Shifters - NXB0101GWH - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
NXB0101GWH
Translators, Level Shifters NXB0101GWH
Voltage Level Translator Bidirectional 1 Circuit 1 Channel 100Mbps 6-TSSOP

Voltage Level Translator Bidirectional 1 Circuit 1 Channel 100Mbps 6-TSSOP

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey Quarktwin Technology Ltd.
Product Category Logic Level Translators Logic Level Translators Logic Level Translators
Product Number NXB0101GWH 1727-NXB0101GWHTR-ND NXB0101GWH
Product Name Dual supply translating transceiver; auto direction sensing; 3-state Translators, Level Shifters Translators, Level Shifters
Package Type SOT363-2 SOT363-2 TSSOP; 6-TSSOP, SC-88, SOT-363 SSOP; TSSOP; 6-TSSOP, SC-88, SOT-363
Unlock Full Specs
to access all available technical data

Similar Products

Translators, Level Shifters - 1727-74AUP1T58GS,132TR-ND - DigiKey
Specs
Package Type 6-XFDFN
Output Type Single-Ended
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
Translators, Level Shifters - 1727-74AVC4T245GUZTR-ND - DigiKey
Specs
Package Type 16-XFQFN
Output Type 3-State
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Translators, Level Shifters - 1727-1820-6-ND - DigiKey
Specs
Package Type 6-XFDFN
Output Type 3-State; Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers