Bipolar Transistor, (-)30V, (-)5A, Low VCE(sat) Complementary Dual CPH5, CPH5, 3000-REEL Product overview: CPH5506-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 30V, 5A. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 30V, 5A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-CPH5506-TL-E can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor Array NPN, PNP (Emitter Coupled) 30V 1.5A 500MHz, 450MHz 1.2W Surface Mount 5-CPH
Bipolar (BJT) Transistor Array NPN, PNP (Emitter Coupled) 30V 1.5A 500MHz, 450MHz 1.2W Surface Mount 5-CPH
TRANS NPN/PNP 30V 1.5A 5CPH
Bipolar Transistors - BJT HIGH-FREQUENCY AMPLIFIER
TRANS NPN/PNP 30V 1.5A 5CPH
TRANSISTOR ARRAY, NPN/PNP, -30V, SOT-25; Transistor Polarity:NPN, PNP; Collector Emitter Voltage V(br)ceo:30V; DC Collector Current:1.5A; Power Dissipation Pd:1.2W; DC Current Gain hFE:200hFE; No. of Pins:5Pins; Product Range:- RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 277-CPH5506-TL-E | CPH5506-TL-EOSDKR-ND | CPH5506-TL-E | CPH5506-TL-E | CPH5506-TL-E | 13AC6095 |
| Product Name | Dual 30V 5A Bipolar Transistor | Bipolar Transistor Arrays | Bipolar Transistor Arrays | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor Array, Npn/pnp, -30V, Sot-25; Transistor Polarity Onsemi |
| Polarity | NPN; PNP | NPN; PNP | NPN, PNP (Emitter Coupled); NPN; PNP | NPN; PNP | ||
| IC(max) | 1500 milliamps | 1500 milliamps | 1500 milliamps | |||
| VCEO | 30 volts | 30 volts | 30 volts | |||
| VCBO | 40 volts | |||||
| fT | 500 MHz |