onsemi N-Channel 250V 350mA MOSFET Transistor CPH3461-TL-W

Description
Single N-Channel Power MOSFET, 250V, 350mA, 6.5Ω, 3000-REEL Product overview: CPH3461-TL-W from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 250V, 350mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 350mA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CPH3461-TL-W can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Single N-Channel Power MOSFET, 250V, 350mA, 6.5Ω, 3000-REEL Product overview: CPH3461-TL-W from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 250V, 350mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 350mA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CPH3461-TL-W can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 250V 350mA MOSFET Transistor
278-CPH3461-TL-W
N-Channel 250V 350mA MOSFET Transistor 278-CPH3461-TL-W
Single N-Channel Power MOSFET, 250V, 350mA, 6.5Ω, 3000-REEL Product overview: CPH3461-TL-W from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 250V, 350mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 350mA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CPH3461-TL-W can be used for catalog matching and distributor lookup.

Single N-Channel Power MOSFET, 250V, 350mA, 6.5Ω, 3000-REEL Product overview: CPH3461-TL-W from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 250V, 350mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 350mA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CPH3461-TL-W can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CPH3461-TL-W - 1162953-CPH3461-TL-W - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CPH3461-TL-W
1162953-CPH3461-TL-W
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CPH3461-TL-W 1162953-CPH3461-TL-W
Manufacturer: ON Semiconductor Win Source Part Number: 1162953-CPH3461-TL-W Family Name: CPH3461 Manufacturer Homepage: www.onsemi.com Alternative Parts (Cross-Reference): RDR005N25TL; TN5325K1; TN5325K1-G; Introduction Date: August 04, 2014 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2030 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1162953-CPH3461-TL-W
Family Name: CPH3461
Manufacturer Homepage: www.onsemi.com
Alternative Parts (Cross-Reference): RDR005N25TL; TN5325K1; TN5325K1-G;
Introduction Date: August 04, 2014
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2030
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now
Single FETs, MOSFETs - CPH3461-TL-W - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
CPH3461-TL-W
Single FETs, MOSFETs CPH3461-TL-W
MOSFET N-CH 250V 350MA 3CPH

MOSFET N-CH 250V 350MA 3CPH

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET NCH 350MA 250V 2.5V

MOSFET NCH 350MA 250V 2.5V

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
CPH3461-TL-W
Triode/MOS Tube/Transistor >> MOSFETs CPH3461-TL-W
CPH-3 MOSFETs ROHS

CPH-3 MOSFETs ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CPH3461-TL-W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CPH3461-TL-W
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CPH3461-TL-W
MOSFET N-CH 250V 350MA 3CPH

MOSFET N-CH 250V 350MA 3CPH

Supplier's Site
Mosfet, N-Ch, 250V, 0.35A, 150Deg C, 1W; Channel Type Onsemi - 50AC4901 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 250V, 0.35A, 150Deg C, 1W; Channel Type Onsemi
50AC4901
Mosfet, N-Ch, 250V, 0.35A, 150Deg C, 1W; Channel Type Onsemi 50AC4901
MOSFET, N-CH, 250V, 0.35A, 150DEG C, 1W; Channel Type:N Channel; Drain Source Voltage Vds:250V; Continuous Drain Current Id:350mA; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:1.3V; Power Dissipation:1W RoHS Compliant: Yes

MOSFET, N-CH, 250V, 0.35A, 150DEG C, 1W; Channel Type:N Channel; Drain Source Voltage Vds:250V; Continuous Drain Current Id:350mA; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:1.3V; Power Dissipation:1W RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-CPH3461-TL-W 1162953-CPH3461-TL-W CPH3461-TL-W CPH3461-TL-W CPH3461-TL-W CPH3461-TL-W 50AC4901
Product Name N-Channel 250V 350mA MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - CPH3461-TL-W Single FETs, MOSFETs MOSFET Triode/MOS Tube/Transistor >> MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 250V, 0.35A, 150Deg C, 1W; Channel Type Onsemi
Package Type SOT3 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 TO-3
Polarity N-Channel; N-Channel
Transistor Technology / Material MOSFET (Metal Oxide)
V(BR)DSS 250 volts
Unlock Full Specs
to access all available technical data