onsemi N-Channel 250V 350mA MOSFET Transistor CPH3461-TL-H

Description
Single N-Channel Power MOSFET, 250V, 350mA, 6.5Ω, CPH3, 3000-REEL Product overview: CPH3461-TL-H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 250V, 350mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 350mA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CPH3461-TL-H can be used for catalog matching and distributor lookup.
Request a Quote
Description
Single N-Channel Power MOSFET, 250V, 350mA, 6.5Ω, CPH3, 3000-REEL Product overview: CPH3461-TL-H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 250V, 350mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 350mA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CPH3461-TL-H can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 250V 350mA MOSFET Transistor
278-CPH3461-TL-H
N-Channel 250V 350mA MOSFET Transistor 278-CPH3461-TL-H
Single N-Channel Power MOSFET, 250V, 350mA, 6.5Ω, CPH3, 3000-REEL Product overview: CPH3461-TL-H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 250V, 350mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 350mA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CPH3461-TL-H can be used for catalog matching and distributor lookup.

Single N-Channel Power MOSFET, 250V, 350mA, 6.5Ω, CPH3, 3000-REEL Product overview: CPH3461-TL-H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 250V, 350mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 350mA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CPH3461-TL-H can be used for catalog matching and distributor lookup.

Supplier's Site
FETs - Single - CPH3461-TL-H - 802298-CPH3461-TL-H - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - CPH3461-TL-H
802298-CPH3461-TL-H
FETs - Single - CPH3461-TL-H 802298-CPH3461-TL-H
Manufacturer: ON Semiconductor Win Source Part Number: 802298-CPH3461-TL-H Packaging: Reel Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 250V Part Status: Obsolete (End Of Life) Supplier Device Package: 3-CPH Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Temperature Range - Operating: 150°C Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Power Dissipation (Maximum): 1W Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 6.5Ohm at 170mA, 4.5V Gate Charge (Qg) (Maximum) at Vgs: 2.1nC at 4.5V Input Capacitance (Ciss) (Maximum) at Vds: 140pF at 20V Current - Continuous Drain (Id) at 25°C: 350mA Vgs(th) (Maximum) at Id: 1.3V at 250μA Maximum Vgs: ±10V

Manufacturer: ON Semiconductor
Win Source Part Number: 802298-CPH3461-TL-H
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 250V
Part Status: Obsolete (End Of Life)
Supplier Device Package: 3-CPH
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Temperature Range - Operating: 150°C
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Power Dissipation (Maximum): 1W
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 6.5Ohm at 170mA, 4.5V
Gate Charge (Qg) (Maximum) at Vgs: 2.1nC at 4.5V
Input Capacitance (Ciss) (Maximum) at Vds: 140pF at 20V
Current - Continuous Drain (Id) at 25°C: 350mA
Vgs(th) (Maximum) at Id: 1.3V at 250μA
Maximum Vgs: ±10V

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CPH3461-TL-H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CPH3461-TL-H
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CPH3461-TL-H
MOSFET N-CH 250V 350MA 3CPH

MOSFET N-CH 250V 350MA 3CPH

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET RF Transistors
Product Number 278-CPH3461-TL-H 802298-CPH3461-TL-H CPH3461-TL-H
Product Name N-Channel 250V 350mA MOSFET Transistor FETs - Single - CPH3461-TL-H Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
QG 2.1 nC
PD 1000 milliwatts
Unlock Full Specs
to access all available technical data