onsemi N-Channel 200 V 0.5 A MOSFET Transistor CPH3459-TL-W

Description
Single N-Channel Power MOSFET, 200 V, 0.5 A, 3.7 Ω, 3000-REEL Product overview: CPH3459-TL-W from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 200 V, 0.5 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200 V, 0.5 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CPH3459-TL-W can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Single N-Channel Power MOSFET, 200 V, 0.5 A, 3.7 Ω, 3000-REEL Product overview: CPH3459-TL-W from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 200 V, 0.5 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200 V, 0.5 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CPH3459-TL-W can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 200 V 0.5 A MOSFET Transistor
278-CPH3459-TL-W
N-Channel 200 V 0.5 A MOSFET Transistor 278-CPH3459-TL-W
Single N-Channel Power MOSFET, 200 V, 0.5 A, 3.7 Ω, 3000-REEL Product overview: CPH3459-TL-W from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 200 V, 0.5 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200 V, 0.5 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CPH3459-TL-W can be used for catalog matching and distributor lookup.

Single N-Channel Power MOSFET, 200 V, 0.5 A, 3.7 Ω, 3000-REEL Product overview: CPH3459-TL-W from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 200 V, 0.5 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200 V, 0.5 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CPH3459-TL-W can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CPH3459-TL-W - 867123-CPH3459-TL-W - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CPH3459-TL-W
867123-CPH3459-TL-W
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CPH3459-TL-W 867123-CPH3459-TL-W
Manufacturer: ON Semiconductor Win Source Part Number: 867123-CPH3459-TL-W Operating Temperature Range: 150°C (TJ) Features: N-Channel 200 V 500mA (Ta) 1W (Ta) Surface Mount 3-CPH Package: Reel - TR Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Part Status: Obsolete Family Name: CPH3459 Categories: Discrete Semiconductor Products Case / Package: 3-CPH ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: CPH3459-TL-W-ND, CPH3459-TL-WOSCT, CPH3459-TL-WOSDKR, CPH3459-TL-WOSTR

Manufacturer: ON Semiconductor
Win Source Part Number: 867123-CPH3459-TL-W
Operating Temperature Range: 150°C (TJ)
Features: N-Channel 200 V 500mA (Ta) 1W (Ta) Surface Mount 3-CPH
Package: Reel - TR
Package: TO-236-3, SC-59, SOT-23-3
Mounting: Surface Mount
Part Status: Obsolete
Family Name: CPH3459
Categories: Discrete Semiconductor Products
Case / Package: 3-CPH
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: CPH3459-TL-W-ND, CPH3459-TL-WOSCT, CPH3459-TL-WOSDKR, CPH3459-TL-WOSTR

Buy Now Datasheet
Single FETs, MOSFETs - CPH3459-TL-W - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
CPH3459-TL-W
Single FETs, MOSFETs CPH3459-TL-W
MOSFET N-CH 200V 500MA 3CPH

MOSFET N-CH 200V 500MA 3CPH

Supplier's Site Datasheet
Mosfet, N-Ch, 200V, 0.5A, 150Deg C, 1W; Channel Type Onsemi - 50AC4900 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 200V, 0.5A, 150Deg C, 1W; Channel Type Onsemi
50AC4900
Mosfet, N-Ch, 200V, 0.5A, 150Deg C, 1W; Channel Type Onsemi 50AC4900
MOSFET, N-CH, 200V, 0.5A, 150DEG C, 1W; Channel Type:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:500mA; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.6V; Power Dissipation:1W; Product Range:-RoHS Compliant: Yes

MOSFET, N-CH, 200V, 0.5A, 150DEG C, 1W; Channel Type:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:500mA; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.6V; Power Dissipation:1W; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET NCH 200V 0.5A 4V DRIVE

MOSFET NCH 200V 0.5A 4V DRIVE

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CPH3459-TL-W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CPH3459-TL-W
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CPH3459-TL-W
MOSFET N-CH 200V 500MA 3CPH

MOSFET N-CH 200V 500MA 3CPH

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-CPH3459-TL-W 867123-CPH3459-TL-W CPH3459-TL-W 50AC4900 CPH3459-TL-W CPH3459-TL-W
Product Name N-Channel 200 V 0.5 A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - CPH3459-TL-W Single FETs, MOSFETs Mosfet, N-Ch, 200V, 0.5A, 150Deg C, 1W; Channel Type Onsemi MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
TJ 150 C (302 F) 150 C (302 F)
Package Type SOT3; SOT23; 3-CPH SOT23; TO-236-3, SC-59, SOT-23-3 TO-3 SOT23; TO-236-3, SC-59, SOT-23-3
Transistor Technology / Material MOSFET (Metal Oxide)
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.7 GHz, 65 Watt, 50 V GaN RF Power Transistor - QPD1015 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 20 dB
View Details
3 suppliers
 - AUIRF2804LRL306 - Rochester Electronics
Specs
Package Type TO-262-4
Packing Method Tube; Tube
View Details
2 suppliers
GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details