onsemi 4V MOSFET Transistor CPH3408-TL-E

Description
NCH 4V DRIVE SERIES Product overview: CPH3408-TL-E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 4V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CPH3408-TL-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
NCH 4V DRIVE SERIES Product overview: CPH3408-TL-E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 4V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CPH3408-TL-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4V MOSFET Transistor
278-CPH3408-TL-E
4V MOSFET Transistor 278-CPH3408-TL-E
NCH 4V DRIVE SERIES Product overview: CPH3408-TL-E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 4V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CPH3408-TL-E can be used for catalog matching and distributor lookup.

NCH 4V DRIVE SERIES Product overview: CPH3408-TL-E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 4V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CPH3408-TL-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CPH3408-TL-E - 243271-CPH3408-TL-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CPH3408-TL-E
243271-CPH3408-TL-E
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CPH3408-TL-E 243271-CPH3408-TL-E
Manufacturer: ON Semiconductor Win Source Part Number: 243271-CPH3408-TL-E Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 243271-CPH3408-TL-E
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CPH3408-TL-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CPH3408-TL-E
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CPH3408-TL-E
NCH 4V DRIVE SERIES

NCH 4V DRIVE SERIES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 278-CPH3408-TL-E 243271-CPH3408-TL-E CPH3408-TL-E
Product Name 4V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - CPH3408-TL-E Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type Bulk
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1352E - 855029-2SA1352E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
DC - 3.5 GHz, 2 x 200 Watt, 50 Volt GaN RF Power Transistor - T1G4020036-FS - Qorvo
Specs
Transistor Technology / Material DC - 3.5 GHz, 2 x 200 Watt, 50 Volt GaN RF Power Transistor
Package Type NI-650 Flanged (Earless)
Power Gain 18.1 dB
View Details
2 suppliers