onsemi 4V MOSFET Transistor CPH3338-TL-E

Description
PCH 4V DRIVE SERIES Product overview: CPH3338-TL-E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 4V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CPH3338-TL-E can be used for catalog matching and distributor lookup.
Request a Quote
Description
PCH 4V DRIVE SERIES Product overview: CPH3338-TL-E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 4V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CPH3338-TL-E can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4V MOSFET Transistor
278-CPH3338-TL-E
4V MOSFET Transistor 278-CPH3338-TL-E
PCH 4V DRIVE SERIES Product overview: CPH3338-TL-E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 4V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CPH3338-TL-E can be used for catalog matching and distributor lookup.

PCH 4V DRIVE SERIES Product overview: CPH3338-TL-E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 4V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CPH3338-TL-E can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CPH3338-TL-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CPH3338-TL-E
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CPH3338-TL-E
PCH 4V DRIVE SERIES

PCH 4V DRIVE SERIES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-CPH3338-TL-E CPH3338-TL-E
Product Name 4V MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type Bulk
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB816 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 4000 MHz
View Details
DC - 14 GHz, 7 Watt Discrete Power GaN on SiC HEMT - TGF2952 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 20.4 dB
View Details