onsemi 20V 1.6A MOSFET Transistor CPH3313

Description
Trans MOSFET P-CH Si 20V 1.6A 3-Pin Case CPH Product overview: CPH3313 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 1.6A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-CPH3313 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans MOSFET P-CH Si 20V 1.6A 3-Pin Case CPH Product overview: CPH3313 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 1.6A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-CPH3313 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 1.6A MOSFET Transistor
285-CPH3313
20V 1.6A MOSFET Transistor 285-CPH3313
Trans MOSFET P-CH Si 20V 1.6A 3-Pin Case CPH Product overview: CPH3313 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 1.6A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-CPH3313 can be used for catalog matching and distributor lookup.

Trans MOSFET P-CH Si 20V 1.6A 3-Pin Case CPH Product overview: CPH3313 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 1.6A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-CPH3313 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CPH3313 - 243244-CPH3313 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CPH3313
243244-CPH3313
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CPH3313 243244-CPH3313
Manufacturer: ON Semiconductor Win Source Part Number: 243244-CPH3313 Family Name: CPH3313 Alternative Parts (Cross-Reference): RQJ0203WGDQA#H6; BSS215PH6327; BSS215PL6327ZT; AP2301N-HF; Introduction Date: January 30, 2001 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 243244-CPH3313
Family Name: CPH3313
Alternative Parts (Cross-Reference): RQJ0203WGDQA#H6; BSS215PH6327; BSS215PL6327ZT; AP2301N-HF;
Introduction Date: January 30, 2001
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-CPH3313 243244-CPH3313
Product Name 20V 1.6A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - CPH3313
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

60 V N-channel Trench MOSFET - 2N7002KQBZ - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 720000 milliamps
View Details
4 suppliers
MOSFETs - 2441932P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type TO-220; TO-220
View Details
Single FETs, MOSFETs - 448-AIMZA75R027M1HXKSA1-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-247; TO-247-4
View Details
2 suppliers