onsemi 30V 3A 900mW Bipolar Transistor CPH3222

Description
Trans GP BJT NPN 30V 3A 900mW 3-Pin CPH Product overview: CPH3222 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3A, 900mW. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 3A, 900mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-CPH3222 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans GP BJT NPN 30V 3A 900mW 3-Pin CPH Product overview: CPH3222 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3A, 900mW. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 3A, 900mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-CPH3222 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 3A 900mW Bipolar Transistor
276-CPH3222
30V 3A 900mW Bipolar Transistor 276-CPH3222
Trans GP BJT NPN 30V 3A 900mW 3-Pin CPH Product overview: CPH3222 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3A, 900mW. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 3A, 900mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-CPH3222 can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 30V 3A 900mW 3-Pin CPH Product overview: CPH3222 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3A, 900mW. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 3A, 900mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-CPH3222 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 243222-CPH3222 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
243222-CPH3222
Discrete Semiconductor Products 243222-CPH3222
Manufacturer: ON Semiconductor Win Source Part Number: 243222-CPH3222 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: CPH3222 Alternative Parts (Cross-Reference): 2SC5976(T5LMH,F); 2SC5976; 2SC5976(TE85L,F); 2SD2673; Introduction Date: November 08, 2004 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 243222-CPH3222
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: CPH3222
Alternative Parts (Cross-Reference): 2SC5976(T5LMH,F); 2SC5976; 2SC5976(TE85L,F); 2SD2673;
Introduction Date: November 08, 2004
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-CPH3222 243222-CPH3222
Product Name 30V 3A 900mW Bipolar Transistor Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 1 A NPN medium power transistors - BC54-10PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
4 suppliers
Bipolar Transistors - 6697663P - RS Components, Ltd.
Specs
Polarity PNP
Package Type TO-92; TO-92
View Details
Bipolar Transistor Arrays - 448-BC846SH6433XTMA1TR-ND - DigiKey
Specs
Polarity NPN
Package Type 6-VSSOP, SC-88, SOT-363
View Details
4 suppliers