Manufacturer: ON Semiconductor
Win Source Part Number: 723014-CPH3120-TL-E
Manufacturer Homepage: www.onsemi.com
Reference case: SOT-23
Reference Date Code: 13+
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
BIP PNP 0.8A 15V
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 723014-CPH3120-TL-E | CPH3120-TL-E |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - CPH3120-TL-E | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Packing Method | Bulk; Bulk |